Win Source Part Number: 1249745-LM61495RPHR
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Regulators
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Current - Output: 10A
Output Type: Adjustable
Function: Step-Down
Topology: Buck
Frequency - Switching: 400kHz, 2.2MHz, 200kHz ~ 2.2MHz
Voltage - Output (Max): 34.2V
Number of Outputs: 1
Output Configuration: Positive
Voltage - Input (Min): 3V
Voltage - Input (Max): 36V
Voltage - Output (Min/Fixed): 1V
Synchronous Rectifier: No
Package / Case: 16-PowerVFQFN
Supplier Device Package: 16-VQFN-HR (4.5x3.5)
Temperature Range - Operating: -40°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 63 pct.
MSL Level: 2 (1 Year)
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-LM61495RPHRDKR,2
Buck Switching Regulator IC Positive Adjustable 1V 1 Output 10A 16-PowerVFQFN
Buck Switching Regulator IC Positive Adjustable 1V 1 Output 10A 16-PowerVFQFN
Buck Switching Regulator IC Positive Adjustable 1V 1 Output 10A 16-PowerVFQFN
10-A BUCK CONVERTER OPTIMIZED FO
IC REG BUCK ADJ 10A 16VQFN
Buck Switching Regulator IC Positive Adjustable 1V 1 Output 10A 16-PowerVFQFN
10-A BUCK CONVERTER OPTIMIZED FO
| Win Source Electronics | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 1249745-LM61495RPHR | 296-LM61495RPHRDKR-ND | LM61495RPHR | LM61495RPHR | LM61495RPHR | LM61495RPHR |
| Product Name | Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck | Buck | |||
| Output Voltage Type | Adjustable / Variable; Adjustable | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable | ||
| Package Type | Other; Tape & Reel | Other; 16-PowerVFQFN | Other; 16-PowerVFQFN | Other; 16-PowerVFQFN | ||
| Special Features | Multiple Outputs; Synchronous Rectification | Synchronous Rectification | ||||
| fsw | 200 to 2200 kHz | 200 to 2200 kHz | 400 to 2200 kHz | 400 to 2200 kHz | 400 to 2200 kHz | 400 kHz |