Buck Switching Regulator IC Positive Adjustable 1V 1 Output 4A 14-VFQFN
IC REG BUCK ADJ 4A 14VQFN
IC REG BUCK ADJ 4A 14VQFN
Manufacturer: Texas Instruments
Win Source Part Number: 1317598-LM62440APPQR
Category: Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Regulators - DC DC Switching Regulators
Packaging: Reel - TR
Standard Package: 3,000
Mounting: Surface Mount, Wettable Flank
Current - Output: 4A
Output Type: Adjustable
Function: Step-Down
Topology: Buck
Frequency - Switching: 200kHz ~ 2.2MHz
Voltage - Output (Max): 34.2V
Number of Outputs: 1
Output Configuration: Positive
Voltage - Input (Min): 3V
Voltage - Input (Max): 36V
Voltage - Output (Min/Fixed): 1V
Synchronous Rectifier: Yes
Supplier Device Package: 14-VQFN-HR (4x3.5)
Temperature Range - Operating: -40°C ~ 150°C (TJ)
Case / Package: 14-VFQFN
ECCN: EAR99
Fake Threat In the Open Market: 76
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 296-LM62440APPQRJRRQ
Base Product Number: LM62440
RoHS Status: ROHS3 Compliant
Buck Switching Regulator IC Positive Adjustable 1V 1 Output 4A 14-VFQFN
IC REG BUCK ADJ 4A 14VQFN
AUTOMOTIVE 3-V TO 36-V, 4-A, LOW
AUTOMOTIVE 3-V TO 36-V, 4-A, LOW
| DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 296-LM62440APPQRJRRQ1TR-ND | 1317598-LM62440APPQRJRRQ1 | LM62440APPQRJRRQ1 | LM62440APPQRJRRQ1 | LM62440APPQRJRRQ1 | LM62440APPQRJRRQ1 |
| Product Name | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck | Buck | |||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable; Adjustable | Adjustable / Variable | ||
| Package Type | Other; 14-PowerVFQFN | Other; 14-VFQFN | Other; 14-VFQFN | Other; 14-VFQFN | ||
| Special Features | Synchronous Rectification | Multiple Outputs; Synchronous Rectification | ||||
| Output Voltage | 1 to 34.2 volts | 1 to 34.2 volts | 1 volts | 1 volts |