Manufacturer: Texas Instruments
Win Source Part Number: 1054899-LM536355QRNL
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Fixed
Topology: Buck
Frequency - Switching: 2.1MHz
Number of Outputs: 1
Synchronous Rectifier: Yes
Output Current: 3.5A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: 22-VQFN-HR (5x4)
Purpose: Step-Down
Maximum Input Voltage: 36V
Nominal Output Voltage (Min/Fixed): 5V
Minimum Input Voltage: 3.9V
Alternative Parts (Cross-Reference): LT3995EMSE#PBF; LM53625NQRNLRQ1; LM53625LQRNLRQ1; LM536355QRNLTQ1;
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance
Buck Switching Regulator IC Positive Fixed 5V 1 Output 3.5A 22-VFQFN
IC REG BUCK 5V 3.5A 22VQFN
Buck Switching Regulator IC Positive Fixed 5V 1 Output 3.5A 22-VFQFN
Switching Voltage Regulators 2.5/3.5A, 36 V Synchronous, 2.1MHz, Automotive Step Down DC-DC Converter 22-VQFN-HR -40 to 150
IC REG BUCK 5V 3.5A 22VQFN
IC REG BUCK 5V 3.5A 22VQFN
| Win Source Electronics | DigiKey | ODG (Origin Data Global) | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 1054899-LM536355QRNLTQ1 | 296-44671-2-ND | LM536355QRNLTQ1 | LM536355QRNLTQ1 | LM536355QRNLTQ1 | LM536355QRNLTQ1 | LM536355QRNLTQ1 |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LM536355QRNLTQ1 | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck | Buck | ||||
| Output Voltage Type | Fixed; Fixed | Fixed | Fixed | Fixed; Fixed | |||
| Package Type | Other; 22-VQFN-HR (5x4) | Other; 22-PowerVFQFN | Other; 22-VFQFN | Other; 22-VFQFN | |||
| Life Cycle Stage | Maturity; Active | Active | Active | ||||
| Special Features | Multiple Outputs; Synchronous Rectification | Synchronous Rectification |