The LM723J/883 is a voltage regulator designed for series regulator applications, capable of supplying up to 150 mA output current without external components and adjustable output voltage from 2 V to 37 V. It is housed in a 14-lead ceramic dual-in-line package (CDIP) and operates over a temperature range of -55°C to 125°C. The device supports both linear and switching regulator configurations and includes provisions for current limiting.
Voltage Regulator 14-CDIP -55 to 125
Manufacturer: Texas Instruments
Win Source Part Number: 1200639-LM723J/883
Manufacturer Homepage: www.ti.com
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance
| Texas Instruments | Win Source Electronics | |
|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | LM723J/883 | 1200639-LM723J/883 |
| Product Name | LM723QML Voltage Regulator | Newest Parts - LM723J/883 |
| Output Voltage Type | Adjustable / Variable | |
| Package Type | Other; CDIP,LCCC,TO-100 | |
| Special Features | Input Overcurrent Protection; Overcurrent Protection |