Texas Instruments LM78L05 3-Terminal Positive Regulators LM78L05ACM/NOPB

Description
3-Terminal Positive Regulators 8-SOIC 0 to 125
Request a Quote Datasheet
Description
3-Terminal Positive Regulators 8-SOIC 0 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LM78L05 3-Terminal Positive Regulators - LM78L05ACM/NOPB - Texas Instruments
Dallas, TX, United States
LM78L05 3-Terminal Positive Regulators
LM78L05ACM/NOPB
LM78L05 3-Terminal Positive Regulators LM78L05ACM/NOPB
3-Terminal Positive Regulators 8-SOIC 0 to 125

3-Terminal Positive Regulators 8-SOIC 0 to 125

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - Linear - LM78L05ACM/NOPB - 206432-LM78L05ACM/NOPB - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - LM78L05ACM/NOPB
206432-LM78L05ACM/NOPB
PMIC - PMIC - Voltage Regulators - Linear - LM78L05ACM/NOPB 206432-LM78L05ACM/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 206432-LM78L05ACM/NO PB Packaging: Tube/Rail Mounting: SMD (SMT) Regulator Topology: Positive Fixed Number of Regulators: 1 Output Type: Fixed Output Current: 100mA Output Voltage: 5V Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 125°C Case / Package: 8-SOIC Maximum Input Voltage: 35V Nominal Output Voltage (Min/Fixed): 5V Operating Supply Current: 3mA PSRR: 62dB (120Hz) Control Protection Features: Over Temperature, Short Circuit Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 206432-LM78L05ACM/NOPB
Packaging: Tube/Rail
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Number of Regulators: 1
Output Type: Fixed
Output Current: 100mA
Output Voltage: 5V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 125°C
Case / Package: 8-SOIC
Maximum Input Voltage: 35V
Nominal Output Voltage (Min/Fixed): 5V
Operating Supply Current: 3mA
PSRR: 62dB (120Hz)
Control Protection Features: Over Temperature, Short Circuit
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
5V 100mA 35V SOIC LDO Voltage Regulator IC
776-LM78L05ACM/NOPB
5V 100mA 35V SOIC LDO Voltage Regulator IC 776-LM78L05ACM/NOPB
5V LDO Regulator, 100mA, 35V In, SOIC, 750mW Product overview: LM78L05ACM/NOPB from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 5V, 100mA, 35V, SOIC. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 100mA, 35V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LM78L05ACM/NOPB can be used for catalog matching and distributor lookup.

5V LDO Regulator, 100mA, 35V In, SOIC, 750mW Product overview: LM78L05ACM/NOPB from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 5V, 100mA, 35V, SOIC. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 100mA, 35V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LM78L05ACM/NOPB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - LM78L05ACM/NOPB-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
LM78L05ACM/NOPB-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators LM78L05ACM/NOPB-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 100mA 8-SOIC

Linear Voltage Regulator IC Positive Fixed 1 Output 100mA 8-SOIC

Buy Now Datasheet
Voltage Regulators - 1977325P - RS Components, Ltd.
Corby, Northants, United Kingdom
Voltage Regulators
1977325P
Voltage Regulators 1977325P
LM78L05ACM/NOPB, Linear Volt Regulators

LM78L05ACM/NOPB, Linear Volt Regulators

Supplier's Site
Voltage Regulators - 1977325 - RS Components, Ltd.
Corby, Northants, United Kingdom
Voltage Regulators
1977325
Voltage Regulators 1977325
LM78L05ACM/NOPB, Linear Volt Regulators

LM78L05ACM/NOPB, Linear Volt Regulators

Supplier's Site
Voltage Regulators - 1977324 - RS Components, Ltd.
Corby, Northants, United Kingdom
Voltage Regulators
1977324
Voltage Regulators 1977324
LM78L05ACM/NOPB, Linear Volt Regulators

LM78L05ACM/NOPB, Linear Volt Regulators

Supplier's Site
PMIC - Voltage Regulators - Linear - LM78L05ACM/NOPB - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
LM78L05ACM/NOPB
PMIC - Voltage Regulators - Linear LM78L05ACM/NOPB
IC REG LINEAR 5V 100MA 8SOIC

IC REG LINEAR 5V 100MA 8SOIC

Supplier's Site Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - LM78L05ACM/NOPB - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
LM78L05ACM/NOPB
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators LM78L05ACM/NOPB
IC REG LINEAR 5V 100MA 8SOIC

IC REG LINEAR 5V 100MA 8SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - LM78L05ACM/NOPB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
LM78L05ACM/NOPB
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear LM78L05ACM/NOPB
IC REG LINEAR 5V 100MA 8SOIC

IC REG LINEAR 5V 100MA 8SOIC

Supplier's Site
Sheung Wan, Hong Kong
Linear Voltage Regulators
LM78L05ACM/NOPB
Linear Voltage Regulators LM78L05ACM/NOPB
Linear Voltage Regulators 3-Terminal Pos Reg

Linear Voltage Regulators 3-Terminal Pos Reg

Buy Now Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey RS Components, Ltd. RS Components, Ltd. Lingto Electronic Limited ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators
Product Number LM78L05ACM/NOPB 206432-LM78L05ACM/NOPB 776-LM78L05ACM/NOPB LM78L05ACM/NOPB-ND 1977325P 1977325 LM78L05ACM/NOPB LM78L05ACM/NOPB LM78L05ACM/NOPB LM78L05ACM/NOPB
Product Name LM78L05 3-Terminal Positive Regulators PMIC - PMIC - Voltage Regulators - Linear - LM78L05ACM/NOPB 5V 100mA 35V SOIC LDO Voltage Regulator IC Voltage Regulators - Linear, Low Drop Out (LDO) Regulators Voltage Regulators Voltage Regulators PMIC - Voltage Regulators - Linear Voltage Regulators - Linear, Low Drop Out (LDO) Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear Linear Voltage Regulators
Output Polarity Positive Positive Positive Positive Positive
Output Voltage Type Fixed Fixed; Fixed Fixed; Adjustable / Variable Fixed Adjustable / Variable Fixed
Package Type Other; DSBGA,SOIC,TO-92 SOIC; Other; 8-SOIC Other; SOIC SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)" SOIC; Other; SOIC SOIC; Other; Soic SOIC; Other; 8-SOIC (0.154", 3.90mm Width)
Special Features Input Overcurrent Protection; Thermal Shutdown Protection; Overcurrent Protection,Thermal Shutdown Over Temperature, Short Circuit
Output Voltage 5 volts 5 volts 5 volts 5 volts 5 volts 5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Battery Chargers - BQ24075TRGTT - ODG (Origin Data Global)
Specs
Package Type Other; 16-VFQFN Exposed Pad
Operating Temperature 0 to 125 C (32 to 257 F)
View Details
PMIC - PMIC - Battery Chargers - BQ24109RHLT - 1023841-BQ24109RHLT - Win Source Electronics
Specs
Package Type Other; 20-VQFN (3.5x4.5)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Battery Chargers - BQ24004PWP - ODG (Origin Data Global)
Specs
Package Type Other; 20-PowerTSSOP (0.173", 4.40mm Width)
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details
TSSOP Power Management IC - 713-BQ20Z655DBTR - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; TSSOP
Output Voltage 25 volts
IOUT 0.0400 amps
View Details
2 suppliers