Buck Switching Regulator IC Positive Adjustable 1V 1 Output 3A 13-PowerWFQFN
Buck Switching Regulator IC Positive Adjustable 1V 1 Output 3A 13-PowerWFQFN
Buck Switching Regulator IC Positive Adjustable 1V 1 Output 3A 13-PowerWFQFN
Win Source Part Number: 1140111-LM60430ARPKR
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Regulators
Package: Tape & Reel
Standard Package: 3,000
Current - Output: 3A
Output Type: Adjustable
Function: Step-Down
Topology: Buck
Frequency - Switching: 400kHz
Voltage - Output (Max): 24V
Number of Outputs: 1
Output Configuration: Positive
Voltage - Input (Min): 3.8V
Voltage - Input (Max): 36V
Voltage - Output (Min/Fixed): 1V
Synchronous Rectifier: Yes
Mounting Type: Surface Mount, Wettable Flank
Package / Case: 13-PowerWFQFN
Supplier Device Package: 13-WQFN-HR (3x2)
Temperature Range - Operating: -40°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 51 pct.
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-LM60430ARPKRTR,2
Base Product Number: LM60430
3.8-V TO 36-V, 3-A, ULTRA-SMALL
Buck Switching Regulator IC Positive Adjustable 1V 1 Output 3A 13-PowerWFQFN
3.8-V TO 36-V, 3-A, ULTRA-SMALL
IC REG BUCK ADJ 3A 13WQFN
| DigiKey | Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 296-LM60430ARPKRCT-ND | 1140111-LM60430ARPKR | LM60430ARPKR | LM60430ARPKR | LM60430ARPKR | LM60430ARPKR |
| Product Name | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck | Buck | |||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable; Adjustable | Adjustable / Variable | ||
| Package Type | Other; 13-PowerWFQFN | Other; Tape & Reel | Other; 13-PowerWFQFN | Other; 13-PowerWFQFN | ||
| Special Features | Synchronous Rectification | Multiple Outputs; Synchronous Rectification | ||||
| Output Voltage | 1 to 24 volts | 1 to 24 volts | 1 volts | 1 volts |