Linear Voltage Regulator IC Negative Fixed 1 Output 500mA TO-220-3
-12V 500mA Negative LDO Regulator, TO-220 Product overview: LM79M12CT/NOPB from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, -12V, 500mA, TO-220. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, -12V, 500mA, TO-220, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LM79M12CT/NOPB can be used for catalog matching and distributor lookup.
Win Source Part Number: 779374-LM79M12CT/NOP
Mounting Style: Through Hole
Operating Temperature Range: 0°C ~ 125°C
Package: TO-220-3
Number of Regulators: 1
Polarity: Negative
Output Type: Fixed
Output Current: 500mA
Family Name: LM79M12
Output Voltage: -12V
Categories: Integrated Circuits (ICs)
Operating Supply Current: 1.5mA
PSRR: 70dB (120Hz)
Protection Features: Over Temperature, Short Circuit
Manufacturer Package: TO-220-3
Voltage Input MAX: -35V
Voltage Dropout (Maximum): 1.1V @ 500mA
Alternative Parts (Cross-Reference): LM2990T-12/NOPB; LM2990T-12; LM2990T-12AULF;
Introduction Date: September 01, 2001
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance
Quantity per package: 45
Fixed Negative Standard Regulator, 12V, BIPolar, PSFM3
Fixed Negative Standard Regulator, 12V, BIPolar, PSFM3
IC REG LINEAR -12V 500MA TO220-3
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators |
| Product Number | LM79M12CT/NOPB-ND | 776-LM79M12CT/NOPB | 779374-LM79M12CT/NOPB | LM79M12CT/NOPB | LM79M12CT/NOPB |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | -12V 500mA TO-220 LDO Voltage Regulator IC | PMIC - PMIC - Voltage Regulators - Linear - LM79M12CT/NOPB | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | |
| Regulator Type | Standard | Standard; Low Dropout | |||
| Output Polarity | Negative | Negative | |||
| Output Voltage Type | Fixed | Fixed | Fixed; Fixed | ||
| Package Type | TO-220; Other; TO-220-3 | Other; TO-220 | TO-220; Other; TO-220-3 | Other; SIP3 | |
| Special Features | Over Temperature, Short Circuit |