Win Source Part Number: 1249677-LM53635AQRNL
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Regulators
Series: Automotive, AEC-Q100
Package: Tape & Reel (TR)
Standard Package: 3,000
Current - Output: 3.5A
Output Type: Adjustable
Function: Step-Down
Topology: Buck
Frequency - Switching: 2.1MHz
Voltage - Output (Max): 10V
Number of Outputs: 1
Output Configuration: Positive
Voltage - Input (Min): 3.9V
Voltage - Input (Max): 36V
Voltage - Output (Min/Fixed): 3.3V
Synchronous Rectifier: Yes
Mounting Type: Surface Mount, Wettable Flank
Package / Case: 22-VFQFN
Supplier Device Package: 22-VQFN-HR (5x4)
Temperature Range - Operating: -40°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 63 pct.
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 2156-LM53635AQRNLRQ1
Base Product Number: LM53635
Buck Switching Regulator IC Positive Adjustable 3.3V 1 Output 3.5A 22-VFQFN
IC REG BUCK ADJ 3.5A 22VQFN
Switching Voltage Regulators 2.5/3.5A, 36 V Synchronous, 2.1MHz, Automotive Step Down DC-DC Converter 22-VQFN-HR -40 to 150
IC REG BUCK ADJ 3.5A 22VQFN
Buck Switching Regulator IC Positive Adjustable 3.3V 1 Output 3.5A 22-VFQFN
IC REG BUCK ADJ 3.5A 22VQFN
| Win Source Electronics | DigiKey | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 1249677-LM53635AQRNLRQ1 | LM53635AQRNLRQ1-ND | LM53635AQRNLRQ1 | LM53635AQRNLRQ1 | LM53635AQRNLRQ1 | LM53635AQRNLRQ1 | LM53635AQRNLRQ1 |
| Product Name | Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck | Buck | ||||
| Output Voltage Type | Adjustable / Variable; Adjustable | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable | |||
| Package Type | Other; Tape & Reel (TR) | Other; 22-PowerVFQFN | Other; 22-VFQFN | Other; 22-VFQFN | |||
| Special Features | Multiple Outputs; Synchronous Rectification | Synchronous Rectification | |||||
| fsw | 2100 kHz | 2100 kHz | 2100 kHz | 2100 kHz | 2100 kHz | 2100 kHz |