Manufacturer: Texas Instruments
Win Source Part Number: 923300-LM74700QDBVRQ
Series: Automotive, AEC-Q100
Operating Temperature Range: -40°C ~ 125°C (TJ)
Package: SOT-23-6
Package: Reel - TR
Mounting: Surface Mount
Family Name: LM74700
Categories: Integrated Circuits (ICs)
Case / Package: SOT-23-6
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 85 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 2 (1 Year)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 296-LM74700QDBVRQ1TR
OR Controller N-Channel Single Automotive 6-Pin SOT-23 T/R Product overview: LM74700QDBVRQ1 from Texas Instruments is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, N-Channel, SOT-23. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Automotive, N-Channel, SOT-23, Power Management IC, OR Controllers, Ideal Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 758-LM74700QDBVRQ1 can be used for catalog matching and distributor lookup.
OR Controller N+1 ORing Controller N-Channel 1:1 SOT-23-6
OR Controller N+1 ORing Controller N-Channel 1:1 SOT-23-6
OR Controller N+1 ORing Controller N-Channel 1:1 SOT-23-6
POWER MANAGEMENT
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 923300-LM74700QDBVRQ1 | 758-LM74700QDBVRQ1 | 296-LM74700QDBVRQ1CT-ND | LM74700QDBVRQ1 |
| Product Name | PMIC - PMIC - OR Controllers, Ideal Diodes - LM74700QDBVRQ1 | Automotive N-Channel SOT-23 Power Management IC | OR Controllers, Ideal Diodes | OR Controllers, Ideal Diodes |
| Package Type | SOT23; Other; SOT-23-6 | SOT23; Other; SOT-23-6 | SOT23; Other; SOT-23-6 |