Switching Regulator, Current-mode, 1.5A, 100kHz Switching Freq-Max, BIPolar, CDIP16
IC REG BUCK BST ADJ 1.5A 16CDIP
| Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | LM78S40J | LM78S40J |
| Product Name | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | |
| Package Type | DIP; Other; CDIP16 | |
| Life Cycle Stage | Obsolete | Active |
| Output Voltage | 1.25 volts |