Series 3-Terminal Negative Regulators 8-SOIC 0 to 70
Manufacturer: Texas Instruments
Win Source Part Number: 1200795-LM79L12ACMX
Packaging: Reel
Mounting Style: SMD
Output Type: Fixed
Output Configuration: Negative
Output Current: 100mA
Categories: Integrated Circuits
Supplier Device Package: 8-SOIC
Temperature Range - Operating: 0°C ~ 70°C
PSRR: 52dB (120Hz)
Protection Features: Over Temperature, Short Circuit
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-SOIC
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance
Application Field: Used in Power Management, Industrial
Family Part Number: LM79
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Min/Fixed Output Voltage: -12V
Voltage - Input (Maximum): -35V
Current - Quiescent (Iq): 6mA
Series 3-Terminal Negative Regulators 8-SOIC 0 to 70 Product overview: LM79L12ACMX from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, SOIC, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LM79L12ACMX can be used for catalog matching and distributor lookup.
Fixed Negative Standard Regulator, 12V, BIPolar, PDSO8
Linear Voltage Regulator IC Negative Fixed 1 Output 100mA 8-SOIC
IC REG LINEAR -12V 100MA 8SOIC
IC REG LINEAR -12V 100MA 8SOIC
IC REG LINEAR -12V 100MA 8SOIC
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | LM79L12ACMX | 1200795-LM79L12ACMX | 776-LM79L12ACMX | LM79L12ACMX | LM79L12ACMXTR-ND | LM79L12ACMX | LM79L12ACMX | LM79L12ACMX |
| Product Name | LM79L12 Series 3-Terminal Negative Regulators | Newest Parts - LM79L12ACMX | SOIC Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | |
| Output Polarity | Negative | Negative | Negative | |||||
| Output Voltage Type | Fixed Output,Negative Output | Fixed; Fixed | Fixed | Fixed | Fixed | |||
| Package Type | Other; SOIC,TO-92 | SOIC; Other; 8-SOIC | Other; SOIC | Other; SOP8 | SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)" | SOIC | SOIC; Other; 8-SOIC (0.154", 3.90mm Width) | |
| Special Features | Input Overcurrent Protection; Thermal Shutdown Protection; Overcurrent Protection,Thermal Shutdown | Over Temperature, Short Circuit | ||||||
| Output Voltage | -12 volts | 12 volts | -12 volts | -12 volts | -12 volts | -12 volts |