Texas Instruments LM78L05 3-Terminal Positive Regulators LM78L05ACZ/LFT1

Description
3-Terminal Positive Regulators 3-TO-92 0 to 125
Request a Quote Datasheet
Description
3-Terminal Positive Regulators 3-TO-92 0 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LM78L05 3-Terminal Positive Regulators - LM78L05ACZ/LFT1 - Texas Instruments
Dallas, TX, United States
LM78L05 3-Terminal Positive Regulators
LM78L05ACZ/LFT1
LM78L05 3-Terminal Positive Regulators LM78L05ACZ/LFT1
3-Terminal Positive Regulators 3-TO-92 0 to 125

3-Terminal Positive Regulators 3-TO-92 0 to 125

Buy Now Datasheet
 - LM78L05ACZ/LFT1 - Rochester Electronics
Newburyport, MA, United States
Fixed Positive Standard Regulator, 5V, BIPolar, PBCY3

Fixed Positive Standard Regulator, 5V, BIPolar, PBCY3

Supplier's Site Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-46607-2-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-46607-2-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-46607-2-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 100mA TO-92-3

Linear Voltage Regulator IC Positive Fixed 1 Output 100mA TO-92-3

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-46607-1-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-46607-1-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-46607-1-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 100mA TO-92-3

Linear Voltage Regulator IC Positive Fixed 1 Output 100mA TO-92-3

Buy Now Datasheet
Singapore, Singapore
LDO Voltage Regulator IC
776-LM78L05ACZ/LFT1
LDO Voltage Regulator IC 776-LM78L05ACZ/LFT1
100-mA, 30-V, linear voltage regulator 3-TO-92 0 to 125 Product overview: LM78L05ACZ/LFT1 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LM78L05ACZ/LFT1 can be used for catalog matching and distributor lookup.

100-mA, 30-V, linear voltage regulator 3-TO-92 0 to 125 Product overview: LM78L05ACZ/LFT1 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LM78L05ACZ/LFT1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Linear - LM78L05ACZ/LFT1 - 1200744-LM78L05ACZ/LFT1 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - LM78L05ACZ/LFT1
1200744-LM78L05ACZ/LFT1
PMIC - PMIC - Voltage Regulators - Linear - LM78L05ACZ/LFT1 1200744-LM78L05ACZ/LFT1
Manufacturer: Texas Instruments Win Source Part Number: 1200744-LM78L05ACZ/L FT1 Packaging: Cut Tape (CT) Mounting Style: Through Hole Output Type: Fixed Output Current: 100mA Categories: Integrated Circuits Supplier Device Package: TO-92-3 Temperature Range - Operating: 0°C ~ 125°C PSRR: 62dB (120Hz) Protection Features: Over Temperature, Short Circuit Manufacturer Homepage: www.ti.com Manufacturer Package: TO-226-3, TO-92-3 (TO-226AA) Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited Family Part Number: LM78L05 Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Min/Fixed Output Voltage: 5V Voltage - Input (Maximum): 35V Current - Quiescent (Iq): 3mA

Manufacturer: Texas Instruments
Win Source Part Number: 1200744-LM78L05ACZ/LFT1
Packaging: Cut Tape (CT)
Mounting Style: Through Hole
Output Type: Fixed
Output Current: 100mA
Categories: Integrated Circuits
Supplier Device Package: TO-92-3
Temperature Range - Operating: 0°C ~ 125°C
PSRR: 62dB (120Hz)
Protection Features: Over Temperature, Short Circuit
Manufacturer Homepage: www.ti.com
Manufacturer Package: TO-226-3, TO-92-3 (TO-226AA)
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited
Family Part Number: LM78L05
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Min/Fixed Output Voltage: 5V
Voltage - Input (Maximum): 35V
Current - Quiescent (Iq): 3mA

Buy Now
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - LM78L05ACZ/LFT1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
LM78L05ACZ/LFT1
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear LM78L05ACZ/LFT1
IC REG LINEAR 5V 100MA TO92-3

IC REG LINEAR 5V 100MA TO92-3

Supplier's Site
PMIC - Voltage Regulators - Linear - LM78L05ACZ/LFT1 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
LM78L05ACZ/LFT1
PMIC - Voltage Regulators - Linear LM78L05ACZ/LFT1
IC REG LINEAR 5V 100MA TO92-3

IC REG LINEAR 5V 100MA TO92-3

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Linear Voltage Regulators
LM78L05ACZ/LFT1
Linear Voltage Regulators LM78L05ACZ/LFT1
Linear Voltage Regulators 100-mA Fixed Output Linear Regulator 3-TO-92 0 to 125

Linear Voltage Regulators 100-mA Fixed Output Linear Regulator 3-TO-92 0 to 125

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - LM78L05ACZ/LFT1 - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
LM78L05ACZ/LFT1
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators LM78L05ACZ/LFT1
IC REG LINEAR 5V 100MA TO92-3

IC REG LINEAR 5V 100MA TO92-3

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Rochester Electronics DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited VAST STOCK CO., LIMITED ODG (Origin Data Global)
Product Category IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number LM78L05ACZ/LFT1 LM78L05ACZ/LFT1 296-46607-2-ND 776-LM78L05ACZ/LFT1 1200744-LM78L05ACZ/LFT1 LM78L05ACZ/LFT1 LM78L05ACZ/LFT1 LM78L05ACZ/LFT1 LM78L05ACZ/LFT1
Product Name LM78L05 3-Terminal Positive Regulators Voltage Regulators - Linear, Low Drop Out (LDO) Regulators LDO Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - LM78L05ACZ/LFT1 Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear PMIC - Voltage Regulators - Linear Linear Voltage Regulators Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
Output Polarity Positive Positive Positive Positive
Output Voltage Type Fixed Fixed Fixed Fixed; Fixed Fixed
Package Type Other; DSBGA,SOIC,TO-92 TO-92; Other; TO-92 TO-92; Other; TO-226-3, TO-92-3 (TO-226AA) Formed Leads Other; TO-226-3 TO-92; Other; TO-226-3, TO-92-3 (TO-226AA) TO-92 TO-92; Other; TO-226-3, TO-92-3 (TO-226AA) Formed Leads
Special Features Input Overcurrent Protection; Thermal Shutdown Protection; Overcurrent Protection,Thermal Shutdown Over Temperature, Short Circuit
Output Voltage 5 volts 5 volts 5 volts 5 volts 5 volts 5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Battery Chargers - BQ24250RGET - ODG (Origin Data Global)
Specs
Package Type Other; 24-VFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
25V TSSOP Power Management IC - 713-BQ20Z45DBTR-R1 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; TSSOP
Output Voltage 25 volts
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
5.5V SSOP Power Management IC - 738-AMC6821SDBQ - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; SSOP
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
50mA QFN LDO Voltage Regulator IC - 85-BQ25040DQCR - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; QFN
Output Voltage 4.2 volts
IOUT 1.2 amps
View Details
2 suppliers