High-Performance, Step-Up DC-DC Converter for High-Power Applications in Mobile Devices 9-DSBGA
Boost Switching Regulator IC Positive Programmable 3.6V 1 Output 1.35A (Switch) 9-XFBGA, DSBGA
Boost Switching Regulator IC Positive Programmable 3.6V 1 Output 1.35A (Switch) 9-XFBGA, DSBGA
IC REG BOOST PROG 1.35A 9USMD
Boost Switching Regulator IC Positive Programmable 3.6V 1 Output 1.35A (Switch) 9-XFBGA, DSBGA
Switching Voltage Regulators High-Performance, Step-Up DC-DC Converter for High-Power Applications in Mobile Devices 9-DSBGA -40 to 125
IC REG BOOST PROG 1.35A 9USMD
| Texas Instruments | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | LM8850URE/NOPB | 296-LM8850URE/NOPBTR-ND | LM8850URE/NOPB | LM8850URE/NOPB | LM8850URE/NOPB | LM8850URE/NOPB |
| Product Name | LM8850 High-Performance, Step-Up DC-DC Converter for High-Power Applications in Mobile Devices | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Boost | Boost | ||||
| Package Type | Other; DSBGA | Other; 9-XFBGA, DSBGA | Other; 9-XFBGA, DSBGA | |||
| Output Voltage | 3.6 to 5.7 volts | 3.6 to 5.7 volts | 3.6 volts | 3.6 to 5.7 volts | ||
| VIN | 2.3 to 5.5 volts | 2.3 to 5.5 volts | 2.3 to 5.5 volts | |||
| Output Voltage Type | Adjustable / Variable | Fixed; Programmable |