Fixed Negative Standard Regulator, 12V, BIPolar, PSFM3
Linear Voltage Regulator IC Negative Fixed 1 Output 500mA TO-220-3
500 mA -12V Output Negative Voltage Regulator / LDO 3-TO-220 0 to 125 Product overview: LM79M12CT from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 500 mA, -12V, TO-220. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 500 mA, -12V, TO-220, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LM79M12CT can be used for catalog matching and distributor lookup.
IC REG LINEAR -12V 500MA TO220-3
| Rochester Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators |
| Product Number | LM79M12CT | LM79M12CT-ND | 776-LM79M12CT | LM79M12CT |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | 500 mA -12V TO-220 LDO Voltage Regulator IC | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | |
| Package Type | Other; SIP3 | TO-220; Other; TO-220-3 | Other; TO-220 | |
| Regulator Type | Standard | |||
| Output Polarity | Negative | |||
| Output Voltage Type | Fixed | Fixed | ||
| Special Features | Over Temperature, Short Circuit |