Buck Switching Regulator IC Positive Adjustable 3.3V 1 Output 3.5A 22-VFQFN
Buck Switching Regulator IC Positive Adjustable 3.3V 1 Output 3.5A 22-VFQFN
Manufacturer: Texas Instruments
Win Source Part Number: 1054902-LM53635MQRNL
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Adjustable
Topology: Buck
Frequency - Switching: 2.1MHz
Number of Outputs: 1
Synchronous Rectifier: Yes
Output Current: 3.5A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: 22-VQFN-HR (5x4)
Purpose: Step-Down
Maximum Input Voltage: 36V
Nominal Output Voltage (Min/Fixed): 3.3V
Maximum Output Voltage: 10V
Minimum Input Voltage: 3.9V
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance
Buck Switching Regulator IC Positive Adjustable 3.3V 1 Output 3.5A 22-VFQFN
Switching Voltage Regulators 2.5/3.5A, 36 V Synchronous, 2.1MHz, Automotive Step Down DC-DC Converter 22-VQFN-HR -40 to 150
IC REG BUCK ADJ 3.5A 22VQFN
IC REG BUCK ADJ 3.5A 22VQFN
IC REG BUCK ADJ 3.5A 22VQFN
IC REG BUCK ADJ 3.5A 22VQFN
| DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 296-44244-2-ND | 1054902-LM53635MQRNLTQ1 | LM53635MQRNLTQ1 | LM53635MQRNLTQ1 | 815-LM53635MQRNLTQ1 | LM53635MQRNLTQ1 | LM53635MQRNLTQ1 | LM53635MQRNLTQ1 |
| Product Name | Voltage Regulators - DC DC Switching Regulators | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LM53635MQRNLTQ1 | Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators | IC REG BUCK ADJ 3.5A 22VQFN | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck | Buck | |||||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable; Adjustable | Adjustable / Variable; Adjustable | Adjustable / Variable | |||
| Package Type | Other; 22-PowerVFQFN | Other; 22-VQFN-HR (5x4) | Other; 22-VFQFN | Other; 22-VFQFN | Other; 22-VFQFN | |||
| Special Features | Synchronous Rectification | Multiple Outputs; Synchronous Rectification | ||||||
| Output Voltage | 3.3 to 10 volts | 3.3 volts | 3.3 to 10 volts | 3.3 volts | 3.3 volts |