Buck Switching Regulator IC Positive Adjustable 1V 1 Output 3.5A 14-VFQFN
Manufacturer: Texas Instruments
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1074311-LM62435CPPQR
Length: 4 mm
Thickness: 900 µm
Height: 1 mm
Number of Pins: 14
Number of Outputs: 1
Output Current: 3.5 A
Width: 3.5 mm
Categories: PMIC - Voltage Regulators - Linear+Switching
Popularity: Low
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 150 °C
Min Operating Temperature: -40 °C
Max Supply Voltage: 36 V
Min Supply Voltage: 3 V
Nominal Supply Current: 9 µA
Max Junction Temperature (Tj): 150 °C
Max Duty Cycle: 98 %
IC REG BUCK ADJ 3.5A 14VQFN
Buck Switching Regulator IC Positive Adjustable 1V 1 Output 3.5A 14-VFQFN
AUTOMOTIVE 3-V TO 36-V, 3.5-A, L
AUTOMOTIVE 3-V TO 36-V, 3.5-A, L
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Linear Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 296-LM62435CPPQRJRRQ1TR-ND | 1074311-LM62435CPPQRJRRQ1 | LM62435CPPQRJRRQ1 | LM62435CPPQRJRRQ1 | LM62435CPPQRJRRQ1 | LM62435CPPQRJRRQ1 |
| Product Name | Voltage Regulators - DC DC Switching Regulators | PMIC - PMIC - Voltage Regulators - Linear + Switching - LM62435CPPQRJRRQ1 | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck | ||||
| Output Voltage Type | Fixed | Adjustable / Variable; Adjustable | Adjustable / Variable | |||
| Package Type | Other; 14-PowerVFQFN | Other; 14-VFQFN | Other; 14-VFQFN | |||
| Special Features | Synchronous Rectification | Multiple Outputs | ||||
| Output Voltage | 5 to 34.2 volts | 1 volts | 1 to 34.2 volts | 1 volts |