Texas Instruments PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LM8801TMX-2.9 LM8801TMX-2.9

Description
Manufacturer: Texas Instruments Win Source Part Number: 071547-LM8801TMX-2.9 Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Fixed Topology: Buck Frequency - Switching: 6MHz Number of Outputs: 1 Synchronous Rectifier: Yes Output Current: 600mA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -30°C to 85°C (TA) Case / Package: 6-DSBGA Purpose: Step-Down Maximum Input Voltage: 5.5V Nominal Output Voltage (Min/Fixed): 2.9V Minimum Input Voltage: 2.3V Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 071547-LM8801TMX-2.9 Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Fixed Topology: Buck Frequency - Switching: 6MHz Number of Outputs: 1 Synchronous Rectifier: Yes Output Current: 600mA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -30°C to 85°C (TA) Case / Package: 6-DSBGA Purpose: Step-Down Maximum Input Voltage: 5.5V Nominal Output Voltage (Min/Fixed): 2.9V Minimum Input Voltage: 2.3V Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LM8801TMX-2.9 - 071547-LM8801TMX-2.9 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LM8801TMX-2.9
071547-LM8801TMX-2.9
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LM8801TMX-2.9 071547-LM8801TMX-2.9
Manufacturer: Texas Instruments Win Source Part Number: 071547-LM8801TMX-2.9 Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Fixed Topology: Buck Frequency - Switching: 6MHz Number of Outputs: 1 Synchronous Rectifier: Yes Output Current: 600mA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -30°C to 85°C (TA) Case / Package: 6-DSBGA Purpose: Step-Down Maximum Input Voltage: 5.5V Nominal Output Voltage (Min/Fixed): 2.9V Minimum Input Voltage: 2.3V Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 071547-LM8801TMX-2.9
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Fixed
Topology: Buck
Frequency - Switching: 6MHz
Number of Outputs: 1
Synchronous Rectifier: Yes
Output Current: 600mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -30°C to 85°C (TA)
Case / Package: 6-DSBGA
Purpose: Step-Down
Maximum Input Voltage: 5.5V
Nominal Output Voltage (Min/Fixed): 2.9V
Minimum Input Voltage: 2.3V
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Switching Voltage Regulators
Product Number 071547-LM8801TMX-2.9
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LM8801TMX-2.9
Configuration / Function Buck
Output Voltage Type Fixed; Fixed
Package Type Other; 6-DSBGA
Life Cycle Stage Maturity; Active
Special Features Multiple Outputs; Synchronous Rectification
Unlock Full Specs
to access all available technical data

Similar Products

40V Input, 1A/2Mhz Sr Buck W/Cable Drop Compensation - A8652KLPTR-T - Allegro MicroSystems Inc.
Specs
Package Type Other; 16-Pin TSSOP
View Details
8 suppliers
LM22680-Q1 2A SIMPLE SWITCHER?, Step-Down Voltage Regulator with Precision Enable - LM22680QMR-ADJ/NOPB - Texas Instruments
Specs
Configuration / Function Buck
Output Voltage Type Fixed
Package Type Other; SO PowerPAD
View Details
7 suppliers
Power Management IC - 748-ICE2A180Z - ERSAELECTRONICS PTE. LTD.
Infineon Technologies AG
Specs
Package Type Other; Tube
fsw 100 kHz
Duty Cycle 72
View Details
3 suppliers