SIMPLE SWITCHER? 75V, 0.5A Step-Down Switching Regulator 16-TSSOP -40 to 125
Manufacturer: Texas Instruments
Win Source Part Number: 1054905-LM5574MT/NOP
Packaging: Tube/Rail
Mounting: SMD (SMT)
Output Type: Adjustable
Topology: Buck
Frequency - Switching: 50kHz to 500kHz
Number of Outputs: 1
Synchronous Rectifier: No
Output Current: 500mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: 16-TSSOP
Purpose: Step-Down
Maximum Input Voltage: 75V
Nominal Output Voltage (Min/Fixed): 1.225V
Maximum Output Voltage: 70V
Minimum Input Voltage: 6V
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance
"Buck Switching Regulator IC Positive Adjustable 1.225V 1 Output 500mA 16-TSSOP (0.173"", 4.40mm Width)"
Switching Voltage Regulators 75V,0.5Amp Buck Reg
Buck Switching Regulator IC Positive Adjustable 1.225V 1 Output 500mA 16-TSSOP (0.173", 4.40mm Width)
IC REG BUCK ADJ 500MA 16TSSOP
IC REG BUCK ADJ 500MA 16TSSOP
| Texas Instruments | Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | LM5574MT/NOPB | 1054905-LM5574MT/NOPB | LM5574MT/NOPB-ND | LM5574MT/NOPB | LM5574MT/NOPB | LM5574MT/NOPB | LM5574MT/NOPB |
| Product Name | LM5574 SIMPLE SWITCHER? 75V, 0.5A Step-Down Switching Regulator | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LM5574MT/NOPB | Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck | Buck | ||||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable | Adjustable / Variable; Adjustable | |||
| Package Type | Other; TSSOP | SSOP; Other; 16-TSSOP | Other; "16-TSSOP (0.173"", 4.40mm Width)" | SSOP; Other; 16-TSSOP (0.173\", 4.40mm Width) | SSOP | ||
| Special Features | Enable,Tracking | Multiple Outputs; Synchronous Rectification | |||||
| Output Voltage | 1.23 to 70 volts | 1.23 volts | 1.23 to 70 volts | 1.23 to 70 volts | 1.23 volts |