Texas Instruments High-Performance Analog Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators LM76002QRNPTQ1

Description
Win Source Part Number: 988085-LM76002QRNPTQ 1 Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Regulators Series: Automotive, AEC-Q100 Package: Tape & Reel Standard Package: 250 Current - Output: 2.5A Output Type: Adjustable Function: Step-Down Topology: Buck Frequency - Switching: 300kHz ~ 2.2MHz Voltage - Output (Max): 57V Number of Outputs: 1 Output Configuration: Positive Voltage - Input (Min): 3.5V Voltage - Input (Max): 60V Voltage - Output (Min/Fixed): 1V Synchronous Rectifier: Yes Mounting Type: Surface Mount, Wettable Flank Package / Case: 30-WFQFN Exposed Pad Supplier Device Package: 30-WQFN (6x4) Temperature Range - Operating: -40°C ~ 125°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 69 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-51321-6,296-5132 1-2,LM76002QRNPTQ1-N D,296-51321-1 Base Product Number: LM76002
Request a Quote Datasheet
Description
Win Source Part Number: 988085-LM76002QRNPTQ 1 Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Regulators Series: Automotive, AEC-Q100 Package: Tape & Reel Standard Package: 250 Current - Output: 2.5A Output Type: Adjustable Function: Step-Down Topology: Buck Frequency - Switching: 300kHz ~ 2.2MHz Voltage - Output (Max): 57V Number of Outputs: 1 Output Configuration: Positive Voltage - Input (Min): 3.5V Voltage - Input (Max): 60V Voltage - Output (Min/Fixed): 1V Synchronous Rectifier: Yes Mounting Type: Surface Mount, Wettable Flank Package / Case: 30-WFQFN Exposed Pad Supplier Device Package: 30-WQFN (6x4) Temperature Range - Operating: -40°C ~ 125°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 69 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-51321-6,296-5132 1-2,LM76002QRNPTQ1-N D,296-51321-1 Base Product Number: LM76002
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators - 988085-LM76002QRNPTQ1 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators
988085-LM76002QRNPTQ1
Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators 988085-LM76002QRNPTQ1
Win Source Part Number: 988085-LM76002QRNPTQ 1 Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Regulators Series: Automotive, AEC-Q100 Package: Tape & Reel Standard Package: 250 Current - Output: 2.5A Output Type: Adjustable Function: Step-Down Topology: Buck Frequency - Switching: 300kHz ~ 2.2MHz Voltage - Output (Max): 57V Number of Outputs: 1 Output Configuration: Positive Voltage - Input (Min): 3.5V Voltage - Input (Max): 60V Voltage - Output (Min/Fixed): 1V Synchronous Rectifier: Yes Mounting Type: Surface Mount, Wettable Flank Package / Case: 30-WFQFN Exposed Pad Supplier Device Package: 30-WQFN (6x4) Temperature Range - Operating: -40°C ~ 125°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 69 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-51321-6,296-5132 1-2,LM76002QRNPTQ1-N D,296-51321-1 Base Product Number: LM76002

Win Source Part Number: 988085-LM76002QRNPTQ1
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Regulators
Series: Automotive, AEC-Q100
Package: Tape & Reel
Standard Package: 250
Current - Output: 2.5A
Output Type: Adjustable
Function: Step-Down
Topology: Buck
Frequency - Switching: 300kHz ~ 2.2MHz
Voltage - Output (Max): 57V
Number of Outputs: 1
Output Configuration: Positive
Voltage - Input (Min): 3.5V
Voltage - Input (Max): 60V
Voltage - Output (Min/Fixed): 1V
Synchronous Rectifier: Yes
Mounting Type: Surface Mount, Wettable Flank
Package / Case: 30-WFQFN Exposed Pad
Supplier Device Package: 30-WQFN (6x4)
Temperature Range - Operating: -40°C ~ 125°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 69 pct.
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-51321-6,296-51321-2,LM76002QRNPTQ1-ND,296-51321-1
Base Product Number: LM76002

Buy Now Datasheet
Singapore, Singapore
3.5V 60V 3.5A Voltage Regulator IC
739-LM76002QRNPTQ1
3.5V 60V 3.5A Voltage Regulator IC 739-LM76002QRNPTQ1
3.5V to 60V 3.5A/2.5A Synchronous Voltage Regulator 30-WQFN -40 to 125 Product overview: LM76002QRNPTQ1 from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.5V, 60V, 3.5A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.5V, 60V, 3.5A, Voltage Regulator IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-LM76002QRNPTQ1 can be used for catalog matching and distributor lookup.

3.5V to 60V 3.5A/2.5A Synchronous Voltage Regulator 30-WQFN -40 to 125 Product overview: LM76002QRNPTQ1 from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.5V, 60V, 3.5A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.5V, 60V, 3.5A, Voltage Regulator IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-LM76002QRNPTQ1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Voltage Regulators - DC DC Switching Regulators - 296-51321-2-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
296-51321-2-ND
Voltage Regulators - DC DC Switching Regulators 296-51321-2-ND
Buck Switching Regulator IC Positive Adjustable 1V 1 Output 2.5A 30-WFQFN Exposed Pad

Buck Switching Regulator IC Positive Adjustable 1V 1 Output 2.5A 30-WFQFN Exposed Pad

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - 296-51321-6-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
296-51321-6-ND
Voltage Regulators - DC DC Switching Regulators 296-51321-6-ND
Buck Switching Regulator IC Positive Adjustable 1V 1 Output 2.5A 30-WFQFN Exposed Pad

Buck Switching Regulator IC Positive Adjustable 1V 1 Output 2.5A 30-WFQFN Exposed Pad

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - 296-51321-1-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
296-51321-1-ND
Voltage Regulators - DC DC Switching Regulators 296-51321-1-ND
Buck Switching Regulator IC Positive Adjustable 1V 1 Output 2.5A 30-WFQFN Exposed Pad

Buck Switching Regulator IC Positive Adjustable 1V 1 Output 2.5A 30-WFQFN Exposed Pad

Buy Now Datasheet
IC REG BUCK ADJ 2.5A 30WQFN - 815-LM76002QRNPTQ1 - Utmel Electronic Limited
Hong Kong, China
IC REG BUCK ADJ 2.5A 30WQFN
815-LM76002QRNPTQ1
IC REG BUCK ADJ 2.5A 30WQFN 815-LM76002QRNPTQ1
IC REG BUCK ADJ 2.5A 30WQFN

IC REG BUCK ADJ 2.5A 30WQFN

Supplier's Site
Voltage Regulators - DC DC Switching Regulators - LM76002QRNPTQ1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - DC DC Switching Regulators
LM76002QRNPTQ1
Voltage Regulators - DC DC Switching Regulators LM76002QRNPTQ1
Buck Switching Regulator IC Positive Adjustable 1V 1 Output 2.5A 30-WFQFN Exposed Pad

Buck Switching Regulator IC Positive Adjustable 1V 1 Output 2.5A 30-WFQFN Exposed Pad

Buy Now
PMIC - Voltage Regulators - DC DC Switching Regulators - LM76002QRNPTQ1 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Regulators
LM76002QRNPTQ1
PMIC - Voltage Regulators - DC DC Switching Regulators LM76002QRNPTQ1
IC REG BUCK ADJ 2.5A 30WQFN

IC REG BUCK ADJ 2.5A 30WQFN

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Switching Voltage Regulators
LM76002QRNPTQ1
Switching Voltage Regulators LM76002QRNPTQ1
Switching Voltage Regulators 3.5V to 60V 3.5A/2.5A Synchronous Voltage Regulator 30-WQFN -40 to 125

Switching Voltage Regulators 3.5V to 60V 3.5A/2.5A Synchronous Voltage Regulator 30-WQFN -40 to 125

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators - LM76002QRNPTQ1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
LM76002QRNPTQ1
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators LM76002QRNPTQ1
IC REG BUCK ADJ 2.5A 30WQFN

IC REG BUCK ADJ 2.5A 30WQFN

Supplier's Site
Voltage Regulators - DC DC Switching Regulators - LM76002QRNPTQ1 - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - DC DC Switching Regulators
LM76002QRNPTQ1
Voltage Regulators - DC DC Switching Regulators LM76002QRNPTQ1
IC REG BUCK ADJ 2.5A 30WQFN

IC REG BUCK ADJ 2.5A 30WQFN

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Utmel Electronic Limited Quarktwin Technology Ltd. Lingto Electronic Limited VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category IC Switching Voltage Regulators IC Voltage Regulators IC Switching Voltage Regulators IC Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number 988085-LM76002QRNPTQ1 739-LM76002QRNPTQ1 296-51321-2-ND 815-LM76002QRNPTQ1 LM76002QRNPTQ1 LM76002QRNPTQ1 LM76002QRNPTQ1 LM76002QRNPTQ1 LM76002QRNPTQ1
Product Name Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators 3.5V 60V 3.5A Voltage Regulator IC Voltage Regulators - DC DC Switching Regulators IC REG BUCK ADJ 2.5A 30WQFN Voltage Regulators - DC DC Switching Regulators PMIC - Voltage Regulators - DC DC Switching Regulators Switching Voltage Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators Voltage Regulators - DC DC Switching Regulators
Configuration / Function Buck Buck Buck
Output Voltage Type Adjustable / Variable; Adjustable Adjustable / Variable Adjustable / Variable; Adjustable Adjustable / Variable; Adjustable Adjustable / Variable
Package Type Other; Tape & Reel Other; 30-WFQFN Exposed Pad Other; 30-WFQFN Exposed Pad Other; 30-WFQFN Exposed Pad Other; 30-WFQFN Exposed Pad
Special Features Multiple Outputs; Synchronous Rectification Synchronous Rectification
fsw 300 to 2200 kHz 300 to 2200 kHz 300 to 2200 kHz 300 to 2200 kHz 300 to 2200 kHz 300 kHz
Unlock Full Specs
to access all available technical data