Win Source Part Number: 1353335-LM536353QRNL
Category: Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
Temperature Range - Operating: -40°C ~ 150°C (TJ)
Fake Threat In the Open Market: 33 pct.
MSL Level: 2 (1 Year)
Mfr: Texas Instruments
Series: Automotive, AEC-Q100
Package: Tape & Reel
Product Status: Active
Package / Case: 22-VFQFN
Supplier Device Package: 22-VQFN-HR (5x4)
Base Product Number: LM536353
Mounting Type: Surface Mount, Wettable Flank
HTSUS: 8542.39.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Function: Step-Down
Output Type: Fixed
Output Configuration: Positive
Voltage - Input (Max): 36V
Voltage - Output (Min/Fixed): 3.3V
Current - Output: 3.5A
Topology: Buck
Number of Outputs: 1
Voltage - Input (Min): 3.9V
Frequency - Switching: 2.1MHz
Synchronous Rectifier: Yes
Buck Switching Regulator IC Positive Fixed 3.3V 1 Output 3.5A 22-VFQFN
IC REG BUCK 3.3V 3.5A 22VQFN
IC REG BUCK 3.3V 3.5A 22VQFN
Buck Switching Regulator IC Positive Fixed 3.3V 1 Output 3.5A 22-VFQFN
IC REG BUCK 3.3V 3.5A 22VQFN
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 1353335-LM536353QRNLTQ1 | 296-44670-2-ND | LM536353QRNLTQ1 | LM536353QRNLTQ1 | LM536353QRNLTQ1 | LM536353QRNLTQ1 |
| Product Name | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck | Buck | |||
| Output Voltage Type | Fixed; Fixed | Fixed | Fixed | Fixed; Fixed | ||
| Package Type | Other; Tape & Reel | Other; 22-PowerVFQFN | Other; 22-VFQFN | Other; 22-VFQFN | ||
| Special Features | Multiple Outputs; Synchronous Rectification | Synchronous Rectification | ||||
| fsw | 2100 kHz | 2100 kHz | 2100 kHz | 2100 kHz | 2100 kHz | 2100 kHz |