Voltage Regulator 10-TO-100 0 to 70
Linear Voltage Regulator IC Positive Adjustable 1 Output 150mA TO-100-10
LM723C - MIL 150 mA Adjustable Output Linear Regulator / LDO
LM723C - MIL 150 mA Adjustable Output Linear Regulator / LDO
Linear Voltage Regulators 150 mA Adjustable Output Linear Regulator / LDO 10-TO-100 0 to 70
IC REG LIN POS ADJ 150MA TO100
IC REG LIN POS ADJ 150MA TO100
| Texas Instruments | DigiKey | Rochester Electronics | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | LM723CH | 296-46518-5-ND | LM723CH | LM723CH | LM723CH | LM723CH |
| Product Name | LM723C Voltage Regulator | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Linear Voltage Regulators | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | |
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable | ||||
| Package Type | Other; PDIP,TO-100 | Other; TO-100-10 Metal Can | Other; TO-CAN-10 | |||
| Special Features | Input Overcurrent Protection; Overcurrent Protection | Short Circuit | Internal Current Limit; Current Limit, Frequency Control | |||
| IOUT | 0.1500 amps | 0.1500 amps | 0.1500 amps | 0.1500 amps | 0.1500 amps | |
| VIN | 9.5 to 40 volts | 40 volts |