SIMPLE SWITCHER? 75V, 0.5A Step-Down Switching Regulator 16-TSSOP -40 to 125
"Buck Switching Regulator IC Positive Adjustable 1.225V 1 Output 500mA 16-TSSOP (0.173"", 4.40mm Width)"
"Buck Switching Regulator IC Positive Adjustable 1.225V 1 Output 500mA 16-TSSOP (0.173"", 4.40mm Width)"
"Buck Switching Regulator IC Positive Adjustable 1.225V 1 Output 500mA 16-TSSOP (0.173"", 4.40mm Width)"
Manufacturer: Texas Instruments
Win Source Part Number: 019403-LM5574QMTX/NO
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Adjustable
Topology: Buck
Frequency - Switching: 50kHz to 500kHz
Number of Outputs: 1
Synchronous Rectifier: No
Output Current: 500mA
Family Name: LM5574Q
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: 16-TSSOP
Purpose: Step-Down
Maximum Input Voltage: 75V
Nominal Output Voltage (Min/Fixed): 1.225V
Maximum Output Voltage: 70V
Minimum Input Voltage: 6V
Alternative Parts (Cross-Reference): PSA60TR;
Introduction Date: March 01, 2007
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance
IC REG BUCK ADJ 500MA 16TSSOP
IC REG BUCK ADJ 500MA 16TSSOP
Switching Voltage Regulators 75V, 0.5A Step-Down Switching Regulator 16-TSSOP -40 to 125
Buck Switching Regulator IC Positive Adjustable 1.225V 1 Output 500mA 16-TSSOP (0.173", 4.40mm Width)
IC REG BUCK ADJ 500MA 16TSSOP
IC REG BUCK ADJ 500MA 16TSSOP
| Texas Instruments | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Utmel Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Voltage Regulators |
| Product Number | LM5574QMTX/NOPB | 296-41311-2-ND | 019403-LM5574QMTX/NOPB | LM5574QMTX/NOPB | LM5574QMTX/NOPB | LM5574QMTX/NOPB | LM5574QMTX/NOPB | LM5574QMTX/NOPB | 815-LM5574QMTX/NOPB |
| Product Name | LM5574-Q1 SIMPLE SWITCHER? 75V, 0.5A Step-Down Switching Regulator | Voltage Regulators - DC DC Switching Regulators | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LM5574QMTX/NOPB | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | IC REG BUCK ADJ 500MA 16TSSOP |
| Configuration / Function | Buck | Buck | Buck; Buck | Buck | |||||
| Package Type | Other; TSSOP | Other; "16-TSSOP (0.173"", 4.40mm Width)" | SSOP; Other; 16-TSSOP | SSOP | SSOP; Other; 16-TSSOP (0.173\", 4.40mm Width) | Other; 16-TSSOP (0.173", 4.40mm Width) | SSOP; Other; 16-TSSOP (0.173, 4.40mm Width) | ||
| Special Features | Enable | Multiple Outputs; Synchronous Rectification | |||||||
| Output Voltage | 1.23 to 70 volts | 1.23 to 70 volts | 1.23 volts | 1.23 volts | 1.23 to 70 volts | 1.23 volts | 70 volts | ||
| IOUT | 0.5000 amps | 0.5000 amps | 0.5000 amps | 0.5000 amps | 0.5000 amps | 0.5000 amps | 0.5000 amps | 0.5000 amps |