SIMPLE SWITCHER? 75V, 3A Step-Down Switching Regulator 20-HTSSOP -40 to 125
Texas Instruments LM5576MH/NOPB
Texas Instruments LM5576MH/NOPB
Manufacturer: Texas Instruments
Win Source Part Number: 082829-LM5576MH/NOPB
Packaging: Tube/Rail
Mounting: SMD (SMT)
Output Type: Adjustable
Topology: Buck
Frequency - Switching: 50kHz to 500kHz
Number of Outputs: 1
Synchronous Rectifier: No
Output Current: 3A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: 20-HTSSOP
Purpose: Step-Down
Maximum Input Voltage: 75V
Nominal Output Voltage (Min/Fixed): 1.225V
Maximum Output Voltage: 70V
Minimum Input Voltage: 6V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited
"Buck Switching Regulator IC Positive Adjustable 1.225V 1 Output 3A 20-PowerTSSOP (0.173"", 4.40mm Width)"
IC REG BUCK ADJ 3A 20HTSSOP
IC REG BUCK ADJ 3A 20HTSSOP
IC REG BUCK ADJ 3A 20HTSSOP
Buck Switching Regulator IC Positive Adjustable 1.225V 1 Output 3A 20-PowerTSSOP (0.173", 4.40mm Width)
Switching Voltage Regulators 75V,3A STEP-DOWN SWITCHING REG
| Texas Instruments | RS Components, Ltd. | RS Components, Ltd. | Win Source Electronics | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | LM5576MH/NOPB | 288752 | 1218269 | 082829-LM5576MH/NOPB | LM5576MH/NOPB-ND | LM5576MH/NOPB | LM5576MH/NOPB | LM5576MH/NOPB | LM5576MH/NOPB | LM5576MH/NOPB |
| Product Name | LM5576 SIMPLE SWITCHER? 75V, 3A Step-Down Switching Regulator | Switching Regulators | Switching Regulators | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LM5576MH/NOPB | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators |
| Configuration / Function | Buck | Buck; Boost; Buck-Boost | Buck; Boost; Buck-Boost | Buck | Buck | Buck | ||||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable; Adjustable | |||
| Package Type | Other; HTSSOP | SSOP; Other; Tssop | SSOP; Other; Tssop | SSOP; Other; 20-HTSSOP | Other; "20-PowerTSSOP (0.173"", 4.40mm Width)" | SSOP | Other; 20-PowerTSSOP (0.173", 4.40mm Width) | SSOP; Other; 20-PowerTSSOP (0.173\", 4.40mm Width) | ||
| Special Features | Enable,Tracking | Multiple Outputs; Synchronous Rectification | ||||||||
| Output Voltage | 1.23 to 70 volts | 1.23 volts | 1.23 to 70 volts | 1.23 volts | 1.23 volts | 1.23 to 70 volts |