Buck Switching Regulator IC Positive Fixed 5V 1 Output 2.5A 22-VFQFN
IC REG BUCK 5V 2.5A 22VQFN
Switching Voltage Regulators 2.5/3.5A, 36 V Synchronous, 2.1MHz, Automotive Step Down DC-DC Converter 22-VQFN-HR -40 to 150
IC REG BUCK 5V 2.5A 22VQFN
Buck Switching Regulator IC Positive Fixed 5V 1 Output 2.5A 22-VFQFN
| DigiKey | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | LM536255QRNLRQ1-ND | LM536255QRNLRQ1 | LM536255QRNLRQ1 | LM536255QRNLRQ1 | LM536255QRNLRQ1 |
| Product Name | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | ||||
| Output Voltage Type | Fixed | Fixed; Fixed | |||
| Package Type | Other; 22-PowerVFQFN | Other; 22-VFQFN | |||
| Special Features | Synchronous Rectification | ||||
| Output Voltage | 5 volts | 5 volts | 5 to ? volts |