Buck Switching Regulator IC Positive Adjustable 1V 1 Output 3A 13-PowerWFQFN
Buck Switching Regulator IC Positive Adjustable 1V 1 Output 3A 13-PowerWFQFN
Buck Switching Regulator IC Positive Adjustable 1V 1 Output 3A 13-PowerWFQFN
Manufacturer: Texas Instruments
Win Source Part Number: 851764-LM60430DRPKR
Features: Switching Regulator IC Output
Package: Reel - TR
Family Name: LM60430
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 2 (1 Year)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 296-LM60430DRPKRDKR,
IC REG BUCK ADJ 3A 13WQFN
3.8-V TO 36-V, 3-A, ULTRA-SMALL
Buck Switching Regulator IC Positive Adjustable 1V 1 Output 3A 13-PowerWFQFN
3.8-V TO 36-V, 3-A, ULTRA-SMALL
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 296-LM60430DRPKRTR-ND | 851764-LM60430DRPKR | LM60430DRPKR | LM60430DRPKR | LM60430DRPKR | LM60430DRPKR |
| Product Name | Voltage Regulators - DC DC Switching Regulators | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LM60430DRPKR | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck | ||||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable; Adjustable | |||
| Package Type | Other; 13-PowerWFQFN | Other; Reel - TR | Other; 13-PowerWFQFN | Other; 13-PowerWFQFN | ||
| Special Features | Synchronous Rectification | |||||
| Output Voltage | 1 to 24 volts | 1 volts | 1 volts | 1 to 24 volts |