Texas Instruments LM79L05 Series 3-Terminal Negative Regulators LM79L05ACZ/NOPB

Description
Series 3-Terminal Negative Regulators 3-TO-92 0 to 70
Request a Quote Datasheet
Description
Series 3-Terminal Negative Regulators 3-TO-92 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LM79L05 Series 3-Terminal Negative Regulators - LM79L05ACZ/NOPB - Texas Instruments
Dallas, TX, United States
LM79L05 Series 3-Terminal Negative Regulators
LM79L05ACZ/NOPB
LM79L05 Series 3-Terminal Negative Regulators LM79L05ACZ/NOPB
Series 3-Terminal Negative Regulators 3-TO-92 0 to 70

Series 3-Terminal Negative Regulators 3-TO-92 0 to 70

Buy Now Datasheet
Singapore, Singapore
-5V 100mA LDO Voltage Regulator IC
776-LM79L05ACZ/NOPB
-5V 100mA LDO Voltage Regulator IC 776-LM79L05ACZ/NOPB
-5V LDO Regulator, 100mA, TO-92, Negative Product overview: LM79L05ACZ/NOPB from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, -5V, 100mA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, -5V, 100mA, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LM79L05ACZ/NOPB can be used for catalog matching and distributor lookup.

-5V LDO Regulator, 100mA, TO-92, Negative Product overview: LM79L05ACZ/NOPB from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, -5V, 100mA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, -5V, 100mA, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LM79L05ACZ/NOPB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Linear - LM79L05ACZ/NOPB - 1053671-LM79L05ACZ/NOPB - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - LM79L05ACZ/NOPB
1053671-LM79L05ACZ/NOPB
PMIC - PMIC - Voltage Regulators - Linear - LM79L05ACZ/NOPB 1053671-LM79L05ACZ/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 1053671-LM79L05ACZ/N OPB Packaging: Bulk Mounting: Through Hole Number of Regulators: 1 Output Type: Fixed Output Current: 100mA Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: TO-92-3 Maximum Input Voltage: -35V Nominal Output Voltage (Min/Fixed): -5V Operating Supply Current: 6mA PSRR: 50dB (120Hz) Control Protection Features: Over Temperature, Short Circuit Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance Application Field: Used in Power Management, Industrial

Manufacturer: Texas Instruments
Win Source Part Number: 1053671-LM79L05ACZ/NOPB
Packaging: Bulk
Mounting: Through Hole
Number of Regulators: 1
Output Type: Fixed
Output Current: 100mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: TO-92-3
Maximum Input Voltage: -35V
Nominal Output Voltage (Min/Fixed): -5V
Operating Supply Current: 6mA
PSRR: 50dB (120Hz)
Control Protection Features: Over Temperature, Short Circuit
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance
Application Field: Used in Power Management, Industrial

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - LM79L05ACZ/NOPB-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
LM79L05ACZ/NOPB-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators LM79L05ACZ/NOPB-ND
Linear Voltage Regulator IC Negative Fixed 1 Output 100mA TO-92-3

Linear Voltage Regulator IC Negative Fixed 1 Output 100mA TO-92-3

Buy Now Datasheet
Sheung Wan, Hong Kong
Linear Voltage Regulators
LM79L05ACZ/NOPB
Linear Voltage Regulators LM79L05ACZ/NOPB
Linear Voltage Regulators 3-Terminal Neg Vltg

Linear Voltage Regulators 3-Terminal Neg Vltg

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - LM79L05ACZ/NOPB - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
LM79L05ACZ/NOPB
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators LM79L05ACZ/NOPB
LM79L SERIES 3-TERMINAL NEGATIVE

LM79L SERIES 3-TERMINAL NEGATIVE

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - LM79L05ACZ/NOPB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
LM79L05ACZ/NOPB
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear LM79L05ACZ/NOPB
IC REG LINEAR -5V 100MA TO92-3

IC REG LINEAR -5V 100MA TO92-3

Supplier's Site

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey VAST STOCK CO., LIMITED ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators
Product Number LM79L05ACZ/NOPB 776-LM79L05ACZ/NOPB 1053671-LM79L05ACZ/NOPB LM79L05ACZ/NOPB-ND LM79L05ACZ/NOPB LM79L05ACZ/NOPB LM79L05ACZ/NOPB
Product Name LM79L05 Series 3-Terminal Negative Regulators -5V 100mA LDO Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - LM79L05ACZ/NOPB Voltage Regulators - Linear, Low Drop Out (LDO) Regulators Linear Voltage Regulators Voltage Regulators - Linear, Low Drop Out (LDO) Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Output Polarity Negative Negative Negative
Output Voltage Type Fixed Output,Negative Output Fixed Fixed; Fixed Fixed Fixed
Package Type Other; DSBGA,SOIC,TO-92 Other; TO-92 TO-92; Other; TO-92-3 TO-92; Other; TO-226-3, TO-92-3 (TO-226AA) TO-92; Other; TO-226-3, TO-92-3 (TO-226AA) TO-92
Special Features Input Overcurrent Protection; Thermal Shutdown Protection; Overcurrent Protection,Thermal Shutdown Over Temperature, Short Circuit
Output Voltage -5 volts -5 volts 5 volts -5 volts -5 volts -5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Battery Chargers - BQ25730RSNR - ODG (Origin Data Global)
Specs
Package Type Other; 32-WFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Battery Chargers - BQ25175YBGR - ODG (Origin Data Global)
Specs
Package Type Other; 6-XFBGA, DSBGA
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Battery Chargers - BQ24616RGER - ODG (Origin Data Global)
Specs
Package Type Other; 24-VFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Battery Chargers - BQ24735RGRT - ODG (Origin Data Global)
Specs
Package Type Other; 20-VFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details