Texas Instruments Voltage Regulators - DC DC Switching Regulators LM63635DQDRRRQ1

Description
Buck Switching Regulator IC Positive Adjustable 1V 1 Output 3.25A 12-WFDFN Exposed Pad
Request a Quote
Description
Buck Switching Regulator IC Positive Adjustable 1V 1 Output 3.25A 12-WFDFN Exposed Pad
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The LM63635DQDRRRQ1 is a synchronous step-down DC/DC converter designed for automotive applications, capable of delivering up to 2.5 A of load current from an input voltage range of 3.5 V to 36 V. It is AEC-Q100 qualified, ensuring reliability in harsh automotive environments with an operating temperature range of -40°C to +150°C. The device features low quiescent current of 23 µA, good EMI performance, and a minimum on time of 50 ns, making it suitable for various automotive systems including infotainment, body electronics, and advanced driver-assistance systems (ADAS). The LM63635DQDRRRQ1 offers design flexibility with pin-selectable output voltages of 3.3 V, 5 V, and adjustable outputs from 1 V to 20 V. It supports multiple switching frequencies (400 kHz, 2.1 MHz, and adjustable from 250 kHz to 2200 kHz) and operational modes (FPWM, auto, sync). The device is available in a compact WSON package, measuring 3.00 mm x 3.00 mm, which is advantageous for space-constrained applications. Protection features include thermal shutdown, input undervoltage lockout, and hiccup short-circuit protection, enhancing its robustness for automotive use.

Datasheet Summary
Powered by GS/AI

The LM63635DQDRRRQ1 is a synchronous step-down DC/DC converter designed for automotive applications, capable of delivering up to 2.5 A of load current from an input voltage range of 3.5 V to 36 V. It is AEC-Q100 qualified, ensuring reliability in harsh automotive environments with an operating temperature range of -40°C to +150°C. The device features low quiescent current of 23 µA, good EMI performance, and a minimum on time of 50 ns, making it suitable for various automotive systems including infotainment, body electronics, and advanced driver-assistance systems (ADAS). The LM63635DQDRRRQ1 offers design flexibility with pin-selectable output voltages of 3.3 V, 5 V, and adjustable outputs from 1 V to 20 V. It supports multiple switching frequencies (400 kHz, 2.1 MHz, and adjustable from 250 kHz to 2200 kHz) and operational modes (FPWM, auto, sync). The device is available in a compact WSON package, measuring 3.00 mm x 3.00 mm, which is advantageous for space-constrained applications. Protection features include thermal shutdown, input undervoltage lockout, and hiccup short-circuit protection, enhancing its robustness for automotive use.

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - DC DC Switching Regulators - 296-LM63635DQDRRRQ1TR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
296-LM63635DQDRRRQ1TR-ND
Voltage Regulators - DC DC Switching Regulators 296-LM63635DQDRRRQ1TR-ND
Buck Switching Regulator IC Positive Adjustable 1V 1 Output 3.25A 12-WFDFN Exposed Pad

Buck Switching Regulator IC Positive Adjustable 1V 1 Output 3.25A 12-WFDFN Exposed Pad

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - 296-LM63635DQDRRRQ1DKR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
296-LM63635DQDRRRQ1DKR-ND
Voltage Regulators - DC DC Switching Regulators 296-LM63635DQDRRRQ1DKR-ND
Buck Switching Regulator IC Positive Adjustable 1V 1 Output 3.25A 12-WFDFN Exposed Pad

Buck Switching Regulator IC Positive Adjustable 1V 1 Output 3.25A 12-WFDFN Exposed Pad

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - 296-LM63635DQDRRRQ1CT-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
296-LM63635DQDRRRQ1CT-ND
Voltage Regulators - DC DC Switching Regulators 296-LM63635DQDRRRQ1CT-ND
Buck Switching Regulator IC Positive Adjustable 1V 1 Output 3.25A 12-WFDFN Exposed Pad

Buck Switching Regulator IC Positive Adjustable 1V 1 Output 3.25A 12-WFDFN Exposed Pad

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LM63635DQDRRRQ1 - 851898-LM63635DQDRRRQ1 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LM63635DQDRRRQ1
851898-LM63635DQDRRRQ1
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LM63635DQDRRRQ1 851898-LM63635DQDRRRQ1
Manufacturer: Texas Instruments Win Source Part Number: 851898-LM63635DQDRRR Q1 Series: Automotive, AEC-Q100 Features: Switching Regulator IC Output Package: Reel - TR Family Name: LM63635 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 2 (1 Year) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-LM63635DQDRRRQ1D KR, 296-LM63635DQDRRRQ1T R, 296-LM63635DQDRRRQ1C T

Manufacturer: Texas Instruments
Win Source Part Number: 851898-LM63635DQDRRRQ1
Series: Automotive, AEC-Q100
Features: Switching Regulator IC Output
Package: Reel - TR
Family Name: LM63635
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 2 (1 Year)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 296-LM63635DQDRRRQ1DKR, 296-LM63635DQDRRRQ1TR, 296-LM63635DQDRRRQ1CT

Buy Now
PMIC - Voltage Regulators - DC DC Switching Regulators - LM63635DQDRRRQ1 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Regulators
LM63635DQDRRRQ1
PMIC - Voltage Regulators - DC DC Switching Regulators LM63635DQDRRRQ1
3.5-V TO 32-V, 3.25-A STEP-DOWN

3.5-V TO 32-V, 3.25-A STEP-DOWN

Supplier's Site Datasheet
Voltage Regulators - DC DC Switching Regulators - LM63635DQDRRRQ1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - DC DC Switching Regulators
LM63635DQDRRRQ1
Voltage Regulators - DC DC Switching Regulators LM63635DQDRRRQ1
Buck Switching Regulator IC Positive Adjustable 1V 1 Output 3.25A 12-WFDFN Exposed Pad

Buck Switching Regulator IC Positive Adjustable 1V 1 Output 3.25A 12-WFDFN Exposed Pad

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - LM63635DQDRRRQ1 - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - DC DC Switching Regulators
LM63635DQDRRRQ1
Voltage Regulators - DC DC Switching Regulators LM63635DQDRRRQ1
3.5-V TO 32-V, 3.25-A STEP-DOWN

3.5-V TO 32-V, 3.25-A STEP-DOWN

Supplier's Site
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators - LM63635DQDRRRQ1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
LM63635DQDRRRQ1
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators LM63635DQDRRRQ1
IC REG BUCK ADJ 3.25A 12WSON

IC REG BUCK ADJ 3.25A 12WSON

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number 296-LM63635DQDRRRQ1TR-ND 851898-LM63635DQDRRRQ1 LM63635DQDRRRQ1 LM63635DQDRRRQ1 LM63635DQDRRRQ1 LM63635DQDRRRQ1
Product Name Voltage Regulators - DC DC Switching Regulators PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LM63635DQDRRRQ1 PMIC - Voltage Regulators - DC DC Switching Regulators Voltage Regulators - DC DC Switching Regulators Voltage Regulators - DC DC Switching Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
Configuration / Function Buck Buck
Output Voltage Type Adjustable / Variable Adjustable / Variable; Adjustable Adjustable / Variable
Package Type Other; 12-WFDFN Exposed Pad Other; Reel - TR Other; 12-WFDFN Exposed Pad Other; 12-WFDFN Exposed Pad
Special Features Synchronous Rectification
Output Voltage 1 to 20 volts 1 to 20 volts 1 volts 1 volts
Unlock Full Specs
to access all available technical data