3-Terminal Positive Regulators 8-SOIC 0 to 125
Linear Voltage Regulator IC Positive Fixed 1 Output 100mA 8-SOIC
IC VREG 12 V FIXED POSITIVE REGULATOR, PDSO8, PLASTIC, SOIC-8, Fixed Positive Single Output Standard Regulator Product overview: LM78L12ACM from National Semiconductor is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12 V, SOIC. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 12 V, SOIC, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LM78L12ACM can be used for catalog matching and distributor lookup.
Fixed Positive Standard Regulator, 12V, BIPolar, PDSO8
Fixed Positive Standard Regulator, 12V, BIPolar, PDSO8
Manufacturer: Texas Instruments
Win Source Part Number: 094025-LM78L12ACM
Packaging: Tube/Rail
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Number of Regulators: 1
Output Type: Fixed
Output Current: 100mA
Output Voltage: 12V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 125°C
Case / Package: 8-SOIC
Maximum Input Voltage: 35V
Nominal Output Voltage (Min/Fixed): 12V
Operating Supply Current: 3mA
PSRR: 54dB (120Hz)
Control Protection Features: Over Temperature, Short Circuit
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited
Application Field: Used in Power Management, Industrial
Linear Voltage Regulators 100-mA Fixed Output Linear Regulator 8-SOIC 0 to 125
IC REG LINEAR 12V 100MA 8SOIC
IC REG LINEAR 12V 100MA 8SOIC
IC REG LINEAR 12V 100MA 8SOIC
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Win Source Electronics | VAST STOCK CO., LIMITED | Lingto Electronic Limited | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | LM78L12ACM | LM78L12ACM-ND | 776-LM78L12ACM | LM78L12ACM | 094025-LM78L12ACM | LM78L12ACM | LM78L12ACM | LM78L12ACM | LM78L12ACM |
| Product Name | LM78L12 3-Terminal Positive Regulators | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | 12 V SOIC Voltage Regulator IC | PMIC - PMIC - Voltage Regulators - Linear - LM78L12ACM | Linear Voltage Regulators | PMIC - Voltage Regulators - Linear | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | |
| Output Polarity | Positive | Positive | Positive | Positive | |||||
| Output Voltage Type | Fixed | Fixed | Fixed; Fixed | Fixed | |||||
| Package Type | Other; SOIC,TO-92 | SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)" | SOIC; Other; SOIC8 | SOIC; Other; 8-SOIC | SOIC; Other; 8-SOIC (0.154", 3.90mm Width) | SOIC | |||
| Special Features | Input Overcurrent Protection; Thermal Shutdown Protection; Overcurrent Protection,Thermal Shutdown | Over Temperature, Short Circuit | |||||||
| Output Voltage | 12 volts | 12 volts | 12 volts | 12 volts | 12 volts |