The LM5576 is a 75V, 3A step-down switching regulator with an integrated 170mΩ N-channel MOSFET, designed for industrial applications requiring an input voltage range of 6V to 75V and adjustable output voltage down to 1.225V. It operates with a programmable switching frequency from 50kHz to 500kHz and features emulated current mode control, frequency synchronization, adjustable soft start, and built-in protections including cycle-by-cycle current limit and thermal shutdown. The device is housed in a 20-pin HTSSOP package with an exposed thermal pad, measuring 6.5mm by 4.4mm, and is rated for operation from -40°C to 125°C. The LM5576MHX is an ordering variant of this series with the same electrical and thermal specifications.
SIMPLE SWITCHER? 75V, 3A Step-Down Switching Regulator 20-HTSSOP -40 to 125
"Buck Switching Regulator IC Positive Adjustable 1.225V 1 Output 3A 20-PowerTSSOP (0.173"", 4.40mm Width)"
IC REG BUCK ADJ 3A 20HTSSOP
Buck Switching Regulator IC Positive Adjustable 1.225V 1 Output 3A 20-PowerTSSOP (0.173", 4.40mm Width)
IC REG BUCK ADJ 3A 20HTSSOP
IC REG BUCK ADJ 3A 20HTSSOP
| Texas Instruments | DigiKey | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | LM5576MHX | LM5576MHXTR-ND | LM5576MHX | LM5576MHX | LM5576MHX | LM5576MHX |
| Product Name | LM5576 SIMPLE SWITCHER? 75V, 3A Step-Down Switching Regulator | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck | Buck | |||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable; Adjustable | ||
| Package Type | Other; HTSSOP | Other; "20-PowerTSSOP (0.173"", 4.40mm Width)" | Other; 20-PowerTSSOP (0.173", 4.40mm Width) | SSOP; Other; 20-PowerTSSOP (0.173\", 4.40mm Width) | SSOP | |
| Special Features | Enable,Tracking | |||||
| Output Voltage | 1.23 to 70 volts | 1.23 to 70 volts | 1.23 volts | 1.23 to 70 volts | 1.23 volts |