Switching Regulator, Current-mode, 2.5A, 2350kHz Switching Freq-Max
Buck Switching Regulator IC Positive Fixed 5V 1 Output 2.5A 22-VFQFN
Buck Switching Regulator IC Positive Fixed 5V 1 Output 2.5A 22-VFQFN
Buck Switching Regulator IC Positive Fixed 5V 1 Output 2.5A 22-VFQFN
Win Source Part Number: 1070174-LM536255QRNL
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Regulators
Series: Automotive, AEC-Q100
Package: Tape & Reel
Standard Package: 250
Current - Output: 2.5A
Output Type: Fixed
Function: Step-Down
Topology: Buck
Frequency - Switching: 2.1MHz
Number of Outputs: 1
Output Configuration: Positive
Voltage - Input (Min): 3.9V
Voltage - Input (Max): 36V
Voltage - Output (Min/Fixed): 5V
Synchronous Rectifier: Yes
Mounting Type: Surface Mount, Wettable Flank
Package / Case: 22-VFQFN
Supplier Device Package: 22-VQFN-HR (5x4)
Temperature Range - Operating: -40°C ~ 125°C (TA)
Alternative Parts (Cross-Reference): LM53625NQRNLTQ1; LM53625AQRNLTQ1; TPS62153RGTR;
ECCN: EAR99
Fake Threat In the Open Market: 61 pct.
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-44954-6,LM536255
Base Product Number: LM536255
IC REG BUCK 5V 2.5A 22VQFN
IC REG BUCK 5V 2.5A 22VQFN
Switching Voltage Regulators 2.5/3.5A, 36 V Synchronous, 2.1MHz, Automotive Step Down DC-DC Converter 22-VQFN-HR -40 to 150
Buck Switching Regulator IC Positive Fixed 5V 1 Output 2.5A 22-VFQFN
IC REG BUCK 5V 2.5A 22VQFN
| Rochester Electronics | DigiKey | Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | LM536255QRNLTQ1 | 296-44954-2-ND | 1070174-LM536255QRNLTQ1 | LM536255QRNLTQ1 | LM536255QRNLTQ1 | LM536255QRNLTQ1 | LM536255QRNLTQ1 | LM536255QRNLTQ1 |
| Product Name | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | |
| Package Type | Other; VQFNHR22 | Other; 22-PowerVFQFN | Other; Tape & Reel | Other; 22-VFQFN | Other; 22-VFQFN | |||
| Life Cycle Stage | Active | Active | Active | |||||
| Configuration / Function | Buck | Buck | Buck | |||||
| Output Voltage Type | Fixed | Fixed; Fixed | Fixed; Fixed | Fixed | ||||
| Special Features | Synchronous Rectification | Multiple Outputs; Synchronous Rectification |