The LM723H is a voltage regulator designed for series regulator applications, capable of supplying output currents up to 150 mA without the need for external transistors. For higher output currents exceeding 10 A, external transistors can be added. The device supports an input voltage of up to 40 V and allows for adjustable output voltages ranging from 2 V to 37 V. It can function as either a linear or switching regulator, making it versatile for various applications, including shunt regulation, current regulation, and temperature control. The LM723H operates over a wide temperature range of -55°C to +150°C, ensuring reliability in extreme conditions. It features low standby current drain and includes provisions for linear or foldback current limiting. The device is packaged in a TO-100 (LME) format, suitable for bulk applications.
Voltage Regulator 10-TO-100 -55 to 150
Manufacturer: Texas Instruments
Win Source Part Number: 019427-LM723H
Packaging: Bulk
Mounting: Through Hole
Regulator Topology: Positive Adjustable
Number of Regulators: 1
Output Type: Adjustable
Control Features: Current Limit, Frequency Control
Output Current: 150mA
Output Voltage: 2 V to 37 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: TO-100-10
Maximum Input Voltage: 40V
Nominal Output Voltage (Min/Fixed): 2V
PSRR: 86dB to 74dB (50Hz to 10kHz)
Maximum Output Voltage: 37V
Protection Features: Short Circuit
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited
Application Field: Used in Power Management
Linear Voltage Regulator IC Positive Adjustable 1 Output 150mA TO-100-10
150mA Adj LDO Linear Regulator, 40V In, 3V Drop, TO-100 Product overview: LM723H from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 150mA, 40V, 3V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 150mA, 40V, 3V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LM723H can be used for catalog matching and distributor lookup.
Linear Voltage Regulators 150 mA Adjustable Output Linear Regulator / LDO 10-TO-100 -55 to 150
IC REG LIN POS ADJ 150MA TO100
IC REG LIN POS ADJ 150MA TO100
| Texas Instruments | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | LM723H | 019427-LM723H | 296-39025-ND | 776-LM723H | LM723H | LM723H | LM723H |
| Product Name | LM723 Voltage Regulator | PMIC - PMIC - Voltage Regulators - Linear - LM723H | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | 150mA 40V 3V LDO Voltage Regulator IC | Linear Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear |
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable | Adjustable / Variable | |||
| Package Type | Other; TO-100 | Other; TO-100-10 | Other; TO-100-10 Metal Can | Other; TO-100 | |||
| Special Features | Input Overcurrent Protection; Overcurrent Protection | Internal Current Limit; Current Limit, Frequency Control | Short Circuit | Internal Current Limit; Current Limit, Frequency Control | |||
| IOUT | 0.1500 amps | 0.1500 amps | 0.1500 amps | 0.1500 amps | 0.1500 amps | 0.1500 amps | |
| VIN | 9.5 to 40 volts | 40 volts | 40 volts | 40 volts |