Buck Switching Regulator IC Positive Adjustable 1V 1 Output 6A 16-PowerVFQFN
Buck Switching Regulator IC Positive Adjustable 1V 1 Output 6A 16-PowerVFQFN
Buck Switching Regulator IC Positive Adjustable 1V 1 Output 6A 16-PowerVFQFN
Win Source Part Number: 1352559-LM62460RPHR
Category: Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
Temperature Range - Operating: -40°C ~ 150°C (TJ)
Fake Threat In the Open Market: 36 pct.
MSL Level: 2 (1 Year)
Mfr: Texas Instruments
Package: Tape & Reel
Product Status: Active
Package / Case: 16-PowerVFQFN
Supplier Device Package: 16-VQFN-HR (4.5x3.5)
Base Product Number: LM62460
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
ECCN: EAR99
Function: Step-Down
Output Type: Adjustable
Output Configuration: Positive
Voltage - Input (Max): 36V
Voltage - Output (Min/Fixed): 1V
Voltage - Output (Max): 34.2V
Current - Output: 6A
Topology: Buck
Number of Outputs: 1
Voltage - Input (Min): 3V
Frequency - Switching: 400kHz, 2.2MHz, 200kHz ~ 2.2MHz
Synchronous Rectifier: No
6-A BUCK CONVERTER OPTIMIZED FOR
Buck Switching Regulator IC Positive Adjustable 1V 1 Output 6A 16-PowerVFQFN
IC REG BUCK ADJ 6A 16VQFN
6-A BUCK CONVERTER OPTIMIZED FOR
| DigiKey | Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 296-LM62460RPHRTR-ND | 1352559-LM62460RPHR | LM62460RPHR | LM62460RPHR | LM62460RPHR | LM62460RPHR |
| Product Name | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck | Buck | |||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable; Adjustable | Adjustable / Variable | ||
| Package Type | Other; 16-PowerVFQFN | Other; Tape & Reel | Other; 16-PowerVFQFN | Other; 16-PowerVFQFN | ||
| Special Features | Synchronous Rectification | Multiple Outputs; Synchronous Rectification | ||||
| Output Voltage | 1 to 34.2 volts | 1 to 34.2 volts | 1 volts | 1 volts |