Win Source Part Number: 1249751-LM76002RNPT
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Regulators
Package: Tape & Reel
Standard Package: 250
Current - Output: 2.5A
Output Type: Adjustable
Function: Step-Down
Topology: Buck
Frequency - Switching: 300kHz ~ 2.2MHz
Voltage - Output (Max): 57V
Number of Outputs: 1
Output Configuration: Positive
Voltage - Input (Min): 3.5V
Voltage - Input (Max): 60V
Voltage - Output (Min/Fixed): 1V
Synchronous Rectifier: Yes
Mounting Type: Surface Mount, Wettable Flank
Package / Case: 30-WFQFN Exposed Pad
Supplier Device Package: 30-WQFN (6x4)
Temperature Range - Operating: -40°C ~ 125°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 61 pct.
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-47535-1,296-4753
Base Product Number: LM76002
Buck Switching Regulator IC Positive Adjustable 1V 1 Output 2.5A 30-WFQFN Exposed Pad
Buck Switching Regulator IC Positive Adjustable 1V 1 Output 2.5A 30-WFQFN Exposed Pad
Buck Switching Regulator IC Positive Adjustable 1V 1 Output 2.5A 30-WFQFN Exposed Pad
IC REG BUCK ADJ 2.5A 30WQFN
IC REG BUCK ADJ 2.5A 30WQFN
Switching Voltage Regulators 3.5V to 60V, 2.5A Synchronous Step-Down Voltage Converter 30-WQFN -40 to 125
IC REG BUCK ADJ 2.5A 30WQFN
Buck Switching Regulator IC Positive Adjustable 1V 1 Output 2.5A 30-WFQFN Exposed Pad
| Win Source Electronics | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 1249751-LM76002RNPT | 296-47535-2-ND | LM76002RNPT | LM76002RNPT | LM76002RNPT | LM76002RNPT | LM76002RNPT |
| Product Name | Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck | Buck | ||||
| Output Voltage Type | Adjustable / Variable; Adjustable | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable; Adjustable | |||
| Package Type | Other; Tape & Reel | Other; 30-WFQFN Exposed Pad | Other; 30-WFQFN Exposed Pad | Other; 30-WFQFN Exposed Pad | |||
| Special Features | Multiple Outputs; Synchronous Rectification | Synchronous Rectification | |||||
| fsw | 300 to 2200 kHz | 300 to 2200 kHz | 300 to 2200 kHz | 300 to 2200 kHz | 300 kHz | 300 to 2200 kHz |