Manufacturer: Texas Instruments
Win Source Part Number: 1317550-LM53635MQURN
Category: Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Regulators - DC DC Switching Regulators
Packaging: Reel - TR
Standard Package: 3,000
Mounting: Surface Mount, Wettable Flank
Current - Output: 3.5A
Output Type: Adjustable
Function: Step-Down
Topology: Buck
Frequency - Switching: 2.1MHz
Voltage - Output (Max): 10V
Number of Outputs: 1
Output Configuration: Positive
Voltage - Input (Min): 3.9V
Voltage - Input (Max): 36V
Voltage - Output (Min/Fixed): 3.3V
Synchronous Rectifier: Yes
Supplier Device Package: 22-VQFN-HR (5x4)
Temperature Range - Operating: -40°C ~ 150°C (TJ)
Case / Package: 22-VFQFN
ECCN: EAR99
Fake Threat In the Open Market: 70
MSL Level: 2 (1 Year)
HTSUS: 8542.39.0001
Other Part Number: 296-LM53635MQURNLRQ1
RoHS Status: ROHS3 Compliant
Buck Switching Regulator IC Positive Adjustable 3.3V 1 Output 3.5A 22-VFQFN
Buck Switching Regulator IC Positive Adjustable 3.3V 1 Output 3.5A 22-VFQFN
Buck Switching Regulator IC Positive Adjustable 3.3V 1 Output 3.5A 22-VFQFN
2.5/3.5A, 36 V SYNCHRONOUS, 2.1M
IC REG BUCK ADJ 3.5A 22VQFN
2.5/3.5A, 36 V SYNCHRONOUS, 2.1M
Buck Switching Regulator IC Positive Adjustable 3.3V 1 Output 3.5A 22-VFQFN
| Win Source Electronics | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 1317550-LM53635MQURNLRQ1 | 296-LM53635MQURNLRQ1DKR-ND | LM53635MQURNLRQ1 | LM53635MQURNLRQ1 | LM53635MQURNLRQ1 | LM53635MQURNLRQ1 |
| Product Name | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck | Buck | |||
| Output Voltage Type | Adjustable / Variable; Adjustable | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable; Adjustable | ||
| Package Type | Other; 22-VFQFN | Other; 22-PowerVFQFN | Other; 22-VFQFN | Other; 22-VFQFN | ||
| Special Features | Multiple Outputs; Synchronous Rectification | Synchronous Rectification | ||||
| fsw | 2100 kHz | 2100 kHz | 2100 kHz | 2100 kHz | 2100 kHz | 2100 kHz |