3.5V to 60V 3.5A/2.5A Synchronous Voltage Regulator 30-WQFN -40 to 125 Product overview: LM76003QRNPTQ1 from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.5V, 60V, 3.5A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.5V, 60V, 3.5A, Voltage Regulator IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-LM76003QRNPTQ1 can be used for catalog matching and distributor lookup.
Buck Switching Regulator IC Positive Adjustable 1V 1 Output 3.5A 30-WFQFN Exposed Pad
Buck Switching Regulator IC Positive Adjustable 1V 1 Output 3.5A 30-WFQFN Exposed Pad
Buck Switching Regulator IC Positive Adjustable 1V 1 Output 3.5A 30-WFQFN Exposed Pad
Manufacturer: Texas Instruments
Win Source Part Number: 811450-LM76003QRNPTQ
Packaging: Reel
Mounting Style: Surface Mount, Wettable Flank
Current - Output: 3.5A
Output Type: Adjustable
Function: Step-Down
Topology: Buck
Frequency - Switching: 300kHz ~ 2.2MHz
Number of Outputs: 1
Output Configuration: Positive
Voltage - Input (Min): 3.5V
Voltage - Output (Min/Fixed): 1V
Synchronous Rectifier: Yes
Supplier Device Package: 30-WQFN (6x4)
Temperature Range - Operating: -40°C ~ 125°C
Maximum Input Voltage: 60V
Maximum Output Voltage: 57V
Manufacturer Package: 30-WFQFN Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 78 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 250
MSL Level: 2 (1 Year)
Switching Voltage Regulators 3.5V to 60V 3.5A/2.5A Synchronous Voltage Regulator 30-WQFN -40 to 125
IC REG BUCK ADJ 3.5A 30WQFN
IC REG BUCK ADJ 3.5A 30WQFN
IC REG BUCK ADJ 3.5A 30WQFN
Buck Switching Regulator IC Positive Adjustable 1V 1 Output 3.5A 30-WFQFN Exposed Pad
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 739-LM76003QRNPTQ1 | 296-50572-6-ND | 811450-LM76003QRNPTQ1 | LM76003QRNPTQ1 | LM76003QRNPTQ1 | LM76003QRNPTQ1 | LM76003QRNPTQ1 | LM76003QRNPTQ1 |
| Product Name | 3.5V 60V 3.5A Voltage Regulator IC | Voltage Regulators - DC DC Switching Regulators | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LM76003QRNPTQ1 | Switching Voltage Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Operating Temperature | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | ||
| Configuration / Function | Buck | Buck | Buck | |||||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable | Adjustable / Variable; Adjustable | ||||
| Package Type | Other; 30-WFQFN Exposed Pad | Other; 30-WFQFN Exposed Pad | Other; 30-WFQFN Exposed Pad | Other; 30-WFQFN Exposed Pad | ||||
| Special Features | Synchronous Rectification | Multiple Outputs; Synchronous Rectification |