Texas Instruments PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LM5642MH LM5642MH

Description
Manufacturer: National Semiconductor (TI) Win Source Part Number: 1200468-LM5642MH Manufacturer Homepage: www.national.com Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: National Semiconductor (TI) Win Source Part Number: 1200468-LM5642MH Manufacturer Homepage: www.national.com Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LM5642MH - 1200468-LM5642MH - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LM5642MH
1200468-LM5642MH
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LM5642MH 1200468-LM5642MH
Manufacturer: National Semiconductor (TI) Win Source Part Number: 1200468-LM5642MH Manufacturer Homepage: www.national.com Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited

Manufacturer: National Semiconductor (TI)
Win Source Part Number: 1200468-LM5642MH
Manufacturer Homepage: www.national.com
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited

Buy Now
DC DC Switching Controllers - LM5642MH - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DC DC Switching Controllers
LM5642MH
DC DC Switching Controllers LM5642MH
Buck Regulator Positive Output Step-Down DC-DC Controller IC 28-HTSSOP

Buck Regulator Positive Output Step-Down DC-DC Controller IC 28-HTSSOP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number 1200468-LM5642MH LM5642MH
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LM5642MH DC DC Switching Controllers
Output Voltage Type Fixed; Transistor Driver
Package Type SSOP; Other; 28-TSSOP (0.173\", 4.40mm Width) Exposed Pad
Life Cycle Stage Active
VIN 4.5 to 36 volts
Unlock Full Specs
to access all available technical data

Similar Products

DC DC Switching Controllers - CHL8214-08CRT-ND - DigiKey
Specs
Configuration / Function Buck
Package Type Other; 40-VFQFN Exposed Pad
fsw 200 to 1200 kHz
View Details
5 suppliers
Power Management IC - 713-NPM1300-QEAA-R - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Tape & Reel (TR)
fsw 3600 kHz
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Switching Regulators - 1346946 - RS Components, Ltd.
Specs
Package Type Other; Sip
Efficiency 90 %
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details