Buck Switching Regulator IC Positive Adjustable 1V 1 Output 4A 14-VFQFN
IC REG BUCK ADJ 4A 14VQFN
IC REG BUCK ADJ 4A 14VQFN
IC REG BUCK ADJ 4A 14VQFN
STEP DOWN CONVERTER
STEP DOWN CONVERTER
Buck Switching Regulator IC Positive Adjustable 1V 1 Output 4A 14-VFQFN
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 296-LM61440AANRJRRTR-ND | LM61440AANRJRR | LM61440AANRJRR | LM61440AANRJRR | LM61440AANRJRR |
| Product Name | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck | Buck | ||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable; Adjustable | ||
| Package Type | Other; 14-PowerVFQFN | Other; 14-VFQFN | Other; 14-VFQFN | ||
| Special Features | Synchronous Rectification | ||||
| Output Voltage | 1 to 34.2 volts | 1 volts | 1 volts | 1 to 34.2 volts |