3-Terminal Positive Voltage Regulators 3-TO -40 to 125
Manufacturer: Texas Instruments
Win Source Part Number: 1200766-LM78M05CH
Packaging: Bulk
Mounting Style: Through Hole
Output Type: Fixed
Output Current: 500mA
Categories: Integrated Circuits
Supplier Device Package: TO-39-3
Temperature Range - Operating: -40°C ~ 125°C
PSRR: 78dB (120Hz)
Protection Features: Over Current, Over Temperature, Short Circuit
Manufacturer Homepage: www.ti.com
Manufacturer Package: TO-205AD, TO-39-3 Metal Can
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited
Family Part Number: LM78M05
Manufacturer Pack Quantity: 500
MSL Level: 1 (Unlimited)
Min/Fixed Output Voltage: 5V
Voltage - Input (Maximum): 35V
Current - Quiescent (Iq): 3mA
500 mA 5V Fixed Output Linear Regulator / LDO 3-TO -40 to 125 Product overview: LM78M05CH from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 500 mA, 5V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 500 mA, 5V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LM78M05CH can be used for catalog matching and distributor lookup.
LM78M05-MIL 500 mA 5V Fixed Output Linear Regulator
LM78M05-MIL 500 mA 5V Fixed Output Linear Regulator
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA TO-3
IC REG LINEAR 5V 500MA TO39-3
IC REG LINEAR 5V 500MA TO39-3
IC REG LINEAR 5V 500MA TO39-3
Linear Voltage Regulators 500 mA 5V Fixed Output Linear Regulator / LDO 3-TO -40 to 125
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | DigiKey | Lingto Electronic Limited | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | LM78M05CH | 1200766-LM78M05CH | 776-LM78M05CH | LM78M05CH | 296-50312-ND | LM78M05CH | LM78M05CH | LM78M05CH | LM78M05CH |
| Product Name | LM78M05 3-Terminal Positive Voltage Regulators | PMIC - PMIC - Voltage Regulators - Linear - LM78M05CH | 500 mA 5V LDO Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - Voltage Regulators - Linear | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | Linear Voltage Regulators | |
| Output Polarity | Positive | Positive | Positive | Positive | |||||
| Output Voltage Type | Fixed | Fixed; Fixed | Fixed | Fixed | Fixed | ||||
| Package Type | Other; TO,TO-220,TO-252 | TO-3; Other; TO-205AD, TO-39-3 Metal Can | Other; TO-39-3 | Other; TO-CAN-3 | TO-39; Other; TO-205AD, TO-39-3 Metal Can | TO-3; TO-39; Other; TO-205AD, TO-39-3 Metal Can | |||
| Special Features | Input Overcurrent Protection; Thermal Shutdown Protection; Overcurrent Protection,Thermal Shutdown | Input Overcurrent Protection | Input Overcurrent Protection | ||||||
| Output Voltage | 5 volts | 5 volts | 5 volts | 5 volts | 5 volts | 5 volts |