Buck Switching Regulator IC Positive Fixed 5V 1 Output 2.5A 22-VFQFN
IC REG BUCK 5V 2.5A 22VQFN
Buck Switching Regulator IC Positive Fixed 5V 1 Output 2.5A 22-VFQFN
2.5/3.5A, 36 V SYNCHRONOUS, 2.1M
2.5/3.5A, 36 V SYNCHRONOUS, 2.1M
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 296-LM53625LQURNLRQ1TR-ND | LM53625LQURNLRQ1 | LM53625LQURNLRQ1 | LM53625LQURNLRQ1 | LM53625LQURNLRQ1 |
| Product Name | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck | |||
| Output Voltage Type | Fixed | Fixed; Fixed | Fixed | ||
| Package Type | Other; 22-PowerVFQFN | Other; 22-VFQFN | Other; 22-VFQFN | ||
| Special Features | Synchronous Rectification | ||||
| Output Voltage | 5 volts | 5 volts | 5 to ? volts | 5 volts |