Texas Instruments LM78M05 3-Terminal Positive Voltage Regulators LM78M05CDTX/NOPB

Description
3-Terminal Positive Voltage Regulators 3-TO-252 -40 to 125
Request a Quote Datasheet
Description
3-Terminal Positive Voltage Regulators 3-TO-252 -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LM78M05 3-Terminal Positive Voltage Regulators - LM78M05CDTX/NOPB - Texas Instruments
Dallas, TX, United States
LM78M05 3-Terminal Positive Voltage Regulators
LM78M05CDTX/NOPB
LM78M05 3-Terminal Positive Voltage Regulators LM78M05CDTX/NOPB
3-Terminal Positive Voltage Regulators 3-TO-252 -40 to 125

3-Terminal Positive Voltage Regulators 3-TO-252 -40 to 125

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - LM78M05CDTX/NOPBTR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
LM78M05CDTX/NOPBTR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators LM78M05CDTX/NOPBTR-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA TO-252-3

Linear Voltage Regulator IC Positive Fixed 1 Output 500mA TO-252-3

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - LM78M05CDTX/NOPBDKR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
LM78M05CDTX/NOPBDKR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators LM78M05CDTX/NOPBDKR-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA TO-252-3

Linear Voltage Regulator IC Positive Fixed 1 Output 500mA TO-252-3

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - LM78M05CDTX/NOPBCT-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
LM78M05CDTX/NOPBCT-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators LM78M05CDTX/NOPBCT-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA TO-252-3

Linear Voltage Regulator IC Positive Fixed 1 Output 500mA TO-252-3

Buy Now Datasheet
Singapore, Singapore
5V 500mA 35V TO-252 LDO Voltage Regulator IC
776-LM78M05CDTX/NOPB
5V 500mA 35V TO-252 LDO Voltage Regulator IC 776-LM78M05CDTX/NOPB
5V 500mA LDO Regulator, 35V In, TO-252, -40 to 125C Product overview: LM78M05CDTX/NOPB from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 5V, 500mA, 35V, TO-252. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 500mA, 35V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LM78M05CDTX/NOPB can be used for catalog matching and distributor lookup.

5V 500mA LDO Regulator, 35V In, TO-252, -40 to 125C Product overview: LM78M05CDTX/NOPB from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 5V, 500mA, 35V, TO-252. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 500mA, 35V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LM78M05CDTX/NOPB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Linear - LM78M05CDTX/NOPB - 112781-LM78M05CDTX/NOPB - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - LM78M05CDTX/NOPB
112781-LM78M05CDTX/NOPB
PMIC - PMIC - Voltage Regulators - Linear - LM78M05CDTX/NOPB 112781-LM78M05CDTX/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 112781-LM78M05CDTX/N OPB Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Fixed Number of Regulators: 1 Output Type: Fixed Output Current: 500mA Family Name: LM78M05 Output Voltage: 5V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: TO-252-3 Maximum Input Voltage: 35V Nominal Output Voltage (Min/Fixed): 5V Operating Supply Current: 3mA PSRR: 78dB (120Hz) Control Protection Features: Over Current, Over Temperature, Short Circuit Alternative Parts (Cross-Reference): NCV78M05BDTRKG; MC78M05BDT; MC7805ECDTXM; Introduction Date: January 01, 1995 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2027 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 112781-LM78M05CDTX/NOPB
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Number of Regulators: 1
Output Type: Fixed
Output Current: 500mA
Family Name: LM78M05
Output Voltage: 5V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: TO-252-3
Maximum Input Voltage: 35V
Nominal Output Voltage (Min/Fixed): 5V
Operating Supply Current: 3mA
PSRR: 78dB (120Hz)
Control Protection Features: Over Current, Over Temperature, Short Circuit
Alternative Parts (Cross-Reference): NCV78M05BDTRKG; MC78M05BDT; MC7805ECDTXM;
Introduction Date: January 01, 1995
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2027
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
PMIC - Voltage Regulators - Linear - LM78M05CDTX/NOPB - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
LM78M05CDTX/NOPB
PMIC - Voltage Regulators - Linear LM78M05CDTX/NOPB
IC REG LINEAR 5V 500MA TO252-3

IC REG LINEAR 5V 500MA TO252-3

Supplier's Site Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - LM78M05CDTX/NOPB - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
LM78M05CDTX/NOPB
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators LM78M05CDTX/NOPB
IC REG LINEAR 5V 500MA TO252-3

IC REG LINEAR 5V 500MA TO252-3

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - LM78M05CDTX/NOPB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
LM78M05CDTX/NOPB
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear LM78M05CDTX/NOPB
IC REG LINEAR 5V 500MA TO252-3

IC REG LINEAR 5V 500MA TO252-3

Supplier's Site
Sheung Wan, Hong Kong
Linear Voltage Regulators
LM78M05CDTX/NOPB
Linear Voltage Regulators LM78M05CDTX/NOPB
Linear Voltage Regulators 3-TERMINAL POSITIVE VOLTAGE REGULATORS

Linear Voltage Regulators 3-TERMINAL POSITIVE VOLTAGE REGULATORS

Buy Now Datasheet

Technical Specifications

  Texas Instruments DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators
Product Number LM78M05CDTX/NOPB LM78M05CDTX/NOPBTR-ND 776-LM78M05CDTX/NOPB 112781-LM78M05CDTX/NOPB LM78M05CDTX/NOPB LM78M05CDTX/NOPB LM78M05CDTX/NOPB LM78M05CDTX/NOPB
Product Name LM78M05 3-Terminal Positive Voltage Regulators Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 5V 500mA 35V TO-252 LDO Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - LM78M05CDTX/NOPB PMIC - Voltage Regulators - Linear Voltage Regulators - Linear, Low Drop Out (LDO) Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear Linear Voltage Regulators
Output Polarity Positive Positive Positive Positive
Output Voltage Type Fixed Fixed Fixed Fixed; Fixed Fixed
Package Type Other; TO,TO-220,TO-252 DPAK; Other; TO-252-3, DPAK (2 Leads + Tab), SC-63 Other; TO-252 Other; TO-252-3 DPAK; Other; TO-252-3, DPak (2 Leads + Tab), SC-63
Special Features Input Overcurrent Protection; Thermal Shutdown Protection; Overcurrent Protection,Thermal Shutdown Input Overcurrent Protection Input Overcurrent Protection
Output Voltage 5 volts 5 volts 5 volts 5 volts 5 volts 5 volts
Unlock Full Specs
to access all available technical data

Similar Products

TPS7A4501-SP Wide Vin Low-Dropout Voltage Regulator - 5962-1222402V9A - Texas Instruments
Specs
Output Voltage Type Adjustable / Variable
Package Type Other; CFP,XCEPT
Special Features Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Overcurrent Protection,Reverse Current Protection,Thermal Shutdown
View Details
Battery Chargers - BQ25125YFPR - ODG (Origin Data Global)
Specs
Package Type Other; 25-XFBGA, DSBGA
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Power Management IC - 738-AMC80AIPWR - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; TSSOP
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
1500mA 5.5V Power Management IC - 713-BQ24315DSGR - ERSAELECTRONICS PTE. LTD.
Specs
Output Voltage 5.5 volts
IOUT 2 amps
Operating Temperature -40 C (-40 F)
View Details
2 suppliers