Texas Instruments LM7915 3-Terminal Negative Regulator LM7915CT/NOPB

Description
3-Terminal Negative Regulator 3-TO-220 0 to 125
Request a Quote Datasheet
Description
3-Terminal Negative Regulator 3-TO-220 0 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LM7915 3-Terminal Negative Regulator - LM7915CT/NOPB - Texas Instruments
Dallas, TX, United States
LM7915 3-Terminal Negative Regulator
LM7915CT/NOPB
LM7915 3-Terminal Negative Regulator LM7915CT/NOPB
3-Terminal Negative Regulator 3-TO-220 0 to 125

3-Terminal Negative Regulator 3-TO-220 0 to 125

Buy Now Datasheet
Voltage Regulators - 1977330P - RS Components, Ltd.
Corby, Northants, United Kingdom
Voltage Regulators
1977330P
Voltage Regulators 1977330P
LM7915CT/NOPB, Linear Volt Regulators

LM7915CT/NOPB, Linear Volt Regulators

Supplier's Site
Voltage Regulators - 1977330 - RS Components, Ltd.
Corby, Northants, United Kingdom
Voltage Regulators
1977330
Voltage Regulators 1977330
LM7915CT/NOPB, Linear Volt Regulators

LM7915CT/NOPB, Linear Volt Regulators

Supplier's Site
Voltage Regulators - 1977329 - RS Components, Ltd.
Corby, Northants, United Kingdom
Voltage Regulators
1977329
Voltage Regulators 1977329
LM7915CT/NOPB, Linear Volt Regulators

LM7915CT/NOPB, Linear Volt Regulators

Supplier's Site
PMIC - PMIC - Voltage Regulators - Linear - LM7915CT/NOPB - 1200785-LM7915CT/NOPB - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - LM7915CT/NOPB
1200785-LM7915CT/NOPB
PMIC - PMIC - Voltage Regulators - Linear - LM7915CT/NOPB 1200785-LM7915CT/NOPB
Win Source Part Number: 1200785-LM7915CT/NOP B Mounting Style: Through Hole Operating Temperature Range: 0°C ~ 125°C Package: TO-220-3 Number of Regulators: 1 Polarity: Negative Output Type: Fixed Output Current: 1.5A Family Name: LM7915 Output Voltage: -15V Categories: Integrated Circuits (ICs) Operating Supply Current: 1.5mA PSRR: 70dB (120Hz) Protection Features: Over Temperature, Short Circuit Manufacturer Homepage: www.ti.com Manufacturer Package: TO-220-3 Voltage Input MAX: -35V Voltage Dropout (Maximum): 1.1V @ 1A Alternative Parts (Cross-Reference): L7915ACV-TR; L7915ACV; L7915ACV-DG; Introduction Date: August 04, 2004 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited Application Field: Used in Industrial, Power Management

Win Source Part Number: 1200785-LM7915CT/NOPB
Mounting Style: Through Hole
Operating Temperature Range: 0°C ~ 125°C
Package: TO-220-3
Number of Regulators: 1
Polarity: Negative
Output Type: Fixed
Output Current: 1.5A
Family Name: LM7915
Output Voltage: -15V
Categories: Integrated Circuits (ICs)
Operating Supply Current: 1.5mA
PSRR: 70dB (120Hz)
Protection Features: Over Temperature, Short Circuit
Manufacturer Homepage: www.ti.com
Manufacturer Package: TO-220-3
Voltage Input MAX: -35V
Voltage Dropout (Maximum): 1.1V @ 1A
Alternative Parts (Cross-Reference): L7915ACV-TR; L7915ACV; L7915ACV-DG;
Introduction Date: August 04, 2004
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited
Application Field: Used in Industrial, Power Management

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - LM7915CT/NOPB-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
LM7915CT/NOPB-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators LM7915CT/NOPB-ND
Linear Voltage Regulator IC Negative Fixed 1 Output 1.5A TO-220-3

Linear Voltage Regulator IC Negative Fixed 1 Output 1.5A TO-220-3

Buy Now Datasheet
Singapore, Singapore
-15V 1.5A TO-220 LDO Voltage Regulator IC
776-LM7915CT/NOPB
-15V 1.5A TO-220 LDO Voltage Regulator IC 776-LM7915CT/NOPB
-15V 1.5A Negative LDO Regulator, TO-220, 0-125°C Product overview: LM7915CT/NOPB from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, -15V, 1.5A, TO-220. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, -15V, 1.5A, TO-220, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LM7915CT/NOPB can be used for catalog matching and distributor lookup.

-15V 1.5A Negative LDO Regulator, TO-220, 0-125°C Product overview: LM7915CT/NOPB from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, -15V, 1.5A, TO-220. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, -15V, 1.5A, TO-220, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LM7915CT/NOPB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Shenzhen, China
PMIC - Voltage Regulators - Linear
LM7915CT/NOPB
PMIC - Voltage Regulators - Linear LM7915CT/NOPB
IC REG LINEAR -15V 1.5A TO220-3

IC REG LINEAR -15V 1.5A TO220-3

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - LM7915CT/NOPB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
LM7915CT/NOPB
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear LM7915CT/NOPB
IC REG LINEAR -15V 1.5A TO220-3

IC REG LINEAR -15V 1.5A TO220-3

Supplier's Site
Sheung Wan, Hong Kong
Linear Voltage Regulators
LM7915CT/NOPB
Linear Voltage Regulators LM7915CT/NOPB
Linear Voltage Regulators 3-Terminal Neg Vltg

Linear Voltage Regulators 3-Terminal Neg Vltg

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - LM7915CT/NOPB - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
LM7915CT/NOPB
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators LM7915CT/NOPB
LM79 3-TERMINAL, 1.5A NEGATIVE V

LM79 3-TERMINAL, 1.5A NEGATIVE V

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments RS Components, Ltd. RS Components, Ltd. Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED ODG (Origin Data Global)
Product Category IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number LM7915CT/NOPB 1977330P 1977330 1200785-LM7915CT/NOPB LM7915CT/NOPB-ND 776-LM7915CT/NOPB LM7915CT/NOPB LM7915CT/NOPB LM7915CT/NOPB LM7915CT/NOPB
Product Name LM7915 3-Terminal Negative Regulator Voltage Regulators Voltage Regulators PMIC - PMIC - Voltage Regulators - Linear - LM7915CT/NOPB Voltage Regulators - Linear, Low Drop Out (LDO) Regulators -15V 1.5A TO-220 LDO Voltage Regulator IC PMIC - Voltage Regulators - Linear Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear Linear Voltage Regulators Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
Output Polarity Negative Negative Negative Negative Negative
Output Voltage Type Fixed Output,Negative Output Fixed Fixed; Fixed Fixed Fixed Fixed
Package Type Other; TO-220 TO-220; Other; TO-220 TO-220; Other; To-220 TO-220; Other; TO-220-3 TO-220; Other; TO-220-3 Other; TO-220 TO-220 TO-220; Other; TO-220-3
Special Features Input Overcurrent Protection; Thermal Shutdown Protection; Overcurrent Protection,Thermal Shutdown Over Temperature, Short Circuit
Output Voltage -15 volts 15 volts -15 volts -15 volts -15 volts -15 volts
Unlock Full Specs
to access all available technical data

Similar Products

SOIC Power Management IC - 713-BQ2018SN-E1TR - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; D
Operating Temperature -20 C (-4 F)
View Details
2 suppliers
Buck 1.8V LDO Voltage Regulator IC - 85-BQ25120AYFPR - ERSAELECTRONICS PTE. LTD.
Specs
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
Power Management IC - 713-BQ24350DSGR - ERSAELECTRONICS PTE. LTD.
Specs
Output Voltage 5.5 volts
IOUT 1.00E-3 amps
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
Power Management IC - 713-BQ27510DRZR-G1 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; SON
Output Voltage 2.48 volts
Operating Temperature -40 C (-40 F)
View Details
2 suppliers