Texas Instruments High-Performance Analog Voltage Regulators - Linear, Low Drop Out (LDO) Regulators LM7808CT/NOPB

Description
Linear Voltage Regulator IC Positive Fixed 1 Output 1A TO-220-3
Request a Quote Datasheet
Description
Linear Voltage Regulator IC Positive Fixed 1 Output 1A TO-220-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - LM7808CT/NOPB-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
LM7808CT/NOPB-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators LM7808CT/NOPB-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 1A TO-220-3

Linear Voltage Regulator IC Positive Fixed 1 Output 1A TO-220-3

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - Linear - LM7808CT/NOPB - 923308-LM7808CT/NOPB - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - LM7808CT/NOPB
923308-LM7808CT/NOPB
PMIC - PMIC - Voltage Regulators - Linear - LM7808CT/NOPB 923308-LM7808CT/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 923308-LM7808CT/NOPB Operating Temperature Range: 0°C ~ 70°C Features: Linear Voltage Regulator IC Positive Fixed 1 Output 1A TO-220-3 Package: Tube Package: TO-220-3 Mounting: Through Hole Part Status: Obsolete Family Name: LM7808 Categories: Integrated Circuits (ICs) Case / Package: TO-220-3 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance Quantity per package: 45 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: *LM7808CT, *LM7808CT/NOPB, LM7808, LM7808CT, LM7808CT-ND, LM7808CT-NDR

Manufacturer: Texas Instruments
Win Source Part Number: 923308-LM7808CT/NOPB
Operating Temperature Range: 0°C ~ 70°C
Features: Linear Voltage Regulator IC Positive Fixed 1 Output 1A TO-220-3
Package: Tube
Package: TO-220-3
Mounting: Through Hole
Part Status: Obsolete
Family Name: LM7808
Categories: Integrated Circuits (ICs)
Case / Package: TO-220-3
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance
Quantity per package: 45
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: *LM7808CT, *LM7808CT/NOPB, LM7808, LM7808CT, LM7808CT-ND, LM7808CT-NDR

Buy Now Datasheet
Singapore, Singapore
8V TO-220 Voltage Regulator IC
776-LM7808CT/NOPB
8V TO-220 Voltage Regulator IC 776-LM7808CT/NOPB
8V FIXED POSITIVE REGULATOR, PSFM3, ROHS COMPLIANT, POWER, PLASTIC, TO-220, 3 PIN Product overview: LM7808CT/NOPB from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8V, TO-220. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 8V, TO-220, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LM7808CT/NOPB can be used for catalog matching and distributor lookup.

8V FIXED POSITIVE REGULATOR, PSFM3, ROHS COMPLIANT, POWER, PLASTIC, TO-220, 3 PIN Product overview: LM7808CT/NOPB from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8V, TO-220. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 8V, TO-220, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LM7808CT/NOPB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - LM7808CT/NOPB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
LM7808CT/NOPB
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear LM7808CT/NOPB
IC REG LINEAR 8V 1A TO220-3

IC REG LINEAR 8V 1A TO220-3

Supplier's Site
Shenzhen, China
PMIC - Voltage Regulators - Linear
LM7808CT/NOPB
PMIC - Voltage Regulators - Linear LM7808CT/NOPB
IC REG LINEAR 8V 1A TO220-3

IC REG LINEAR 8V 1A TO220-3

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators
Product Number LM7808CT/NOPB-ND 923308-LM7808CT/NOPB 776-LM7808CT/NOPB LM7808CT/NOPB LM7808CT/NOPB
Product Name Voltage Regulators - Linear, Low Drop Out (LDO) Regulators PMIC - PMIC - Voltage Regulators - Linear - LM7808CT/NOPB 8V TO-220 Voltage Regulator IC Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear PMIC - Voltage Regulators - Linear
Regulator Type Standard
Output Polarity Positive Positive
Output Voltage Type Fixed
Package Type TO-220; Other; TO-220-3 TO-220; Other; TO-220-3 Other; TO-220-3
Special Features Input Overcurrent Protection
Unlock Full Specs
to access all available technical data

Similar Products

Power Distribution Switches, Load Drivers - UDN2987A-6-T - ODG (Origin Data Global)
Specs
Package Type DIP; Other; 20-DIP (0.300", 7.62mm)
Special Features Multiple Outputs; Status Flag
Operating Temperature -20 to 85 C (-4 to 185 F)
View Details
PMIC - Voltage Regulators - Linear - 5962-9584001QPA - Lingto Electronic Limited
Specs
Special Features Enable
IOUT 0.4800 amps
View Details
Battery Chargers - BQ24088DRCR - ODG (Origin Data Global)
Specs
Package Type Other; 10-VFDFN Exposed Pad
Operating Temperature 0 to 125 C (32 to 257 F)
View Details
Voltage Regulators - 2444532 - RS Components, Ltd.
Specs
IOUT 0.1000 amps
IQ 0.0060 amps
View Details