The LM723H/883 is a voltage regulator in a TO-100 metal can package with 10 pins, designed for series regulation applications with an input voltage up to 40 V and adjustable output voltage from 2 V to 37 V. It provides up to 150 mA output current without external components, with support for higher currents via external transistors. The device operates over a temperature range of -55 °C to 125 °C and supports both linear and switching regulation modes.
Voltage Regulator 10-TO-100 -55 to 125
Manufacturer: Texas Instruments
Win Source Part Number: 1200637-LM723H/883
Manufacturer Homepage: www.ti.com
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance
| Texas Instruments | Win Source Electronics | |
|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | LM723H/883 | 1200637-LM723H/883 |
| Product Name | LM723QML Voltage Regulator | Newest Parts - LM723H/883 |
| Output Voltage Type | Adjustable / Variable | |
| Package Type | Other; CDIP,LCCC,TO-100 | |
| Special Features | Input Overcurrent Protection; Overcurrent Protection |