Texas Instruments PMIC - PMIC - Voltage Regulators - Linear - LM78L82ACZ LM78L82ACZ

Description
Manufacturer: Texas Instruments Win Source Part Number: 1055010-LM78L82ACZ Packaging: Bulk Mounting: Through Hole Number of Regulators: 1 Output Type: Fixed Output Current: 100mA Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 125°C Case / Package: TO-92-3 Maximum Input Voltage: 35V Nominal Output Voltage (Min/Fixed): 8.2V Operating Supply Current: 2mA Control Protection Features: Over Temperature, Short Circuit Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1055010-LM78L82ACZ Packaging: Bulk Mounting: Through Hole Number of Regulators: 1 Output Type: Fixed Output Current: 100mA Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 125°C Case / Package: TO-92-3 Maximum Input Voltage: 35V Nominal Output Voltage (Min/Fixed): 8.2V Operating Supply Current: 2mA Control Protection Features: Over Temperature, Short Circuit Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Linear - LM78L82ACZ - 1055010-LM78L82ACZ - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - LM78L82ACZ
1055010-LM78L82ACZ
PMIC - PMIC - Voltage Regulators - Linear - LM78L82ACZ 1055010-LM78L82ACZ
Manufacturer: Texas Instruments Win Source Part Number: 1055010-LM78L82ACZ Packaging: Bulk Mounting: Through Hole Number of Regulators: 1 Output Type: Fixed Output Current: 100mA Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 125°C Case / Package: TO-92-3 Maximum Input Voltage: 35V Nominal Output Voltage (Min/Fixed): 8.2V Operating Supply Current: 2mA Control Protection Features: Over Temperature, Short Circuit Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1055010-LM78L82ACZ
Packaging: Bulk
Mounting: Through Hole
Number of Regulators: 1
Output Type: Fixed
Output Current: 100mA
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 125°C
Case / Package: TO-92-3
Maximum Input Voltage: 35V
Nominal Output Voltage (Min/Fixed): 8.2V
Operating Supply Current: 2mA
Control Protection Features: Over Temperature, Short Circuit
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
8.2V Voltage Regulator IC
776-LM78L82ACZ
8.2V Voltage Regulator IC 776-LM78L82ACZ
8.2V FIXED POSITIVE REGULATOR, PBCY3, PLASTIC, TO-92, 3 PIN Product overview: LM78L82ACZ from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8.2V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 8.2V, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LM78L82ACZ can be used for catalog matching and distributor lookup.

8.2V FIXED POSITIVE REGULATOR, PBCY3, PLASTIC, TO-92, 3 PIN Product overview: LM78L82ACZ from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8.2V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 8.2V, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LM78L82ACZ can be used for catalog matching and distributor lookup.

Supplier's Site
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - LM78L82ACZ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
LM78L82ACZ
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear LM78L82ACZ
IC REG LINEAR 8.2V 100MA TO92-3

IC REG LINEAR 8.2V 100MA TO92-3

Supplier's Site
PMIC - Voltage Regulators - Linear - LM78L82ACZ - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
LM78L82ACZ
PMIC - Voltage Regulators - Linear LM78L82ACZ
IC REG LINEAR 8.2V 100MA TO92-3

IC REG LINEAR 8.2V 100MA TO92-3

Supplier's Site Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - LM78L82ACZ - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
LM78L82ACZ
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators LM78L82ACZ
IC REG LINEAR 8.2V 100MA TO92-3

IC REG LINEAR 8.2V 100MA TO92-3

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited ODG (Origin Data Global)
Product Category IC Linear Voltage Regulators IC Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number 1055010-LM78L82ACZ 776-LM78L82ACZ LM78L82ACZ LM78L82ACZ LM78L82ACZ
Product Name PMIC - PMIC - Voltage Regulators - Linear - LM78L82ACZ 8.2V Voltage Regulator IC Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear PMIC - Voltage Regulators - Linear Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
Regulator Type Low Dropout
Output Voltage Type Fixed; Fixed Fixed
Package Type TO-92; Other; TO-92-3 Other; TO-226-3 TO-92; Other; TO-226-3, TO-92-3 (TO-226AA)
Life Cycle Stage PhaseOut; Obsolete(EOL)
Output Voltage 8.2 volts 8.2 volts 8.2 volts 8.2 volts
Unlock Full Specs
to access all available technical data

Similar Products

Motor Drivers, Controllers - A4952ELYTR-T - ODG (Origin Data Global)
Specs
Package Type Other; 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) Exposed Pad
IOUT 2 amps
VIN 8 to 40 volts
View Details
Voltage Regulators - 1913353 - RS Components, Ltd.
Specs
Output Polarity Positive
Output Voltage Type Adjustable / Variable
Package Type SC-70; Other; Sc-70
View Details
UC1832-SP Precision Low Dropout Linear Controllers - 5962-9326501V2A - Texas Instruments
Specs
Output Voltage Type Fixed
Package Type Other; CDIP,LCCC
Special Features Thermal Shutdown Protection; Thermal Shutdown
View Details
PMIC - PMIC - Voltage Regulators - Linear - ADP3303AARU-REEL7 - 860287-ADP3303AARU-REEL7 - Win Source Electronics
Specs
Regulator Type Low Dropout
Output Polarity Positive
Package Type SSOP; Other; 14-TSSOP
View Details
2 suppliers