Manufacturer: Texas Instruments
Win Source Part Number: 852159-LM76202QPWPRQ
Series: Automotive, AEC-Q100
Features: OR Controller
Package: Reel - TR
Family Name: LM76202
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited
Quantity per package: 2000
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 296-LM76202QPWPRQ1CT
OR Controller Single 0.168Ohm Automotive 16-Pin HTSSOP EP T/R Product overview: LM76202QPWPRQ1 from Texas Instruments is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 0.168Ohm, HTSSOP. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Automotive, 0.168Ohm, HTSSOP, Power Management IC, OR Controllers, Ideal Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 758-LM76202QPWPRQ1 can be used for catalog matching and distributor lookup.
OR Controller N+1 ORing Controller N-Channel 1:1 16-HTSSOP
OR Controller N+1 ORing Controller N-Channel 1:1 16-HTSSOP
OR Controller N+1 ORing Controller N-Channel 1:1 16-HTSSOP
IC POWER MANAGEMENT
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 852159-LM76202QPWPRQ1 | 758-LM76202QPWPRQ1 | 296-LM76202QPWPRQ1TR-ND | LM76202QPWPRQ1 |
| Product Name | PMIC - PMIC - OR Controllers, Ideal Diodes - LM76202QPWPRQ1 | Automotive 0.168Ohm HTSSOP Power Management IC | OR Controllers, Ideal Diodes | OR Controllers, Ideal Diodes |
| Package Type | Other; Reel - TR | Other; "16-PowerTSSOP (0.173"", 4.40mm Width)" | Other; 16-PowerTSSOP (0.173", 4.40mm Width) |