3-Terminal Negative Regulator 3-TO-220 0 to 125
-15V 1.5A Negative LDO Regulator, TO-220, 0-125°C Product overview: LM7915CT from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, -15V, 1.5A, TO-220. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, -15V, 1.5A, TO-220, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LM7915CT can be used for catalog matching and distributor lookup.
LM7915 - 3-Terminal, 1.5A Negative Voltage Regulator
Linear Voltage Regulator IC Negative Fixed 1 Output 1.5A TO-220-3
IC REG LINEAR -15V 1.5A TO220-3
IC REG LINEAR -15V 1.5A TO220-3
Linear Voltage Regulators 3-Terminal, 1.5A Negative Voltage Regulators 3-TO-220 0 to 125
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | DigiKey | ODG (Origin Data Global) | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | LM7915CT | 776-LM7915CT | LM7915CT | LM7915CT-ND | LM7915CT | LM7915CT | LM7915CT |
| Product Name | LM7915 3-Terminal Negative Regulator | -15V 1.5A TO-220 LDO Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - Voltage Regulators - Linear | Linear Voltage Regulators | |
| Output Polarity | Negative | Negative | Negative | ||||
| Output Voltage Type | Fixed Output,Negative Output | Fixed | Fixed | Fixed | |||
| Package Type | Other; TO-220 | Other; TO-220 | TO-220; Other; TO-220-3 | TO-220; Other; TO-220-3 | TO-220; Other; TO-220-3 | ||
| Special Features | Input Overcurrent Protection; Thermal Shutdown Protection; Overcurrent Protection,Thermal Shutdown | Over Temperature, Short Circuit | |||||
| Output Voltage | -15 volts | -15 volts | -15 volts | -15 volts |