Littelfuse, Inc. Datasheets for Fuses

Fuses protect electrical devices and components from overcurrents and short circuits that occur in improperly operating circuits.
Fuses: Learn more

Page: 1 10 20 28 29 30 31 32 33 34 35 36 37 38 39 40 50 57
Product Name Notes
“R” rated fuses provide required short-circuit protection for medium voltage motors, motor controllers and associated circuitry. These components have limited ability to absorb the energy of large short circuit currents.
Fuses & Overcurrent Protection - Fuses - Military High Reliability Fuses - Series: 390-MIL - 390.010
Fuses & Overcurrent Protection - Fuses - Military High Reliability Fuses - Series: 390-MIL - 390.031
Fuses & Overcurrent Protection - Fuses - Military High Reliability Fuses - Series: 390-MIL - 390.062
Fuses & Overcurrent Protection - Fuses - Military High Reliability Fuses - Series: 390-MIL - 390.100
Fuses & Overcurrent Protection - Fuses - Military High Reliability Fuses - Series: 390-MIL - 390.125
Fuses & Overcurrent Protection - Fuses - Military High Reliability Fuses - Series: 390-MIL - 390.150
Fuses & Overcurrent Protection - Fuses - Military High Reliability Fuses - Series: 390-MIL - 390.175
Fuses & Overcurrent Protection - Fuses - Military High Reliability Fuses - Series: 390-MIL - 390.187
Fuses & Overcurrent Protection - Fuses - Military High Reliability Fuses - Series: 390-MIL - 390.200
Fuses & Overcurrent Protection - Fuses - Military High Reliability Fuses - Series: 390-MIL - 390.250
Fuses & Overcurrent Protection - Fuses - Military High Reliability Fuses - Series: 390-MIL - 390.300
Fuses & Overcurrent Protection - Fuses - Military High Reliability Fuses - Series: 390-MIL - 390.375
Fuses & Overcurrent Protection - Fuses - Military High Reliability Fuses - Series: 390-MIL - 390.400
Fuses & Overcurrent Protection - Fuses - Military High Reliability Fuses - Series: 390-MIL - 390.500
Fuses & Overcurrent Protection - Fuses - Military High Reliability Fuses - Series: 390-MIL - 390.600
Fuses & Overcurrent Protection - Fuses - Military High Reliability Fuses - Series: 390-MIL - 390.700
Fuses & Overcurrent Protection - Fuses - Military High Reliability Fuses - Series: 390-MIL - 390.750
Fuses & Overcurrent Protection - Fuses - Military High Reliability Fuses - Series: 390-MIL - 390.800
Fuses & Overcurrent Protection - Fuses - Military High Reliability Fuses - Series: 390-MIL - 390001
Fuses & Overcurrent Protection - Fuses - Military High Reliability Fuses - Series: 390-MIL - 390002
Fuses & Overcurrent Protection - Fuses - Military High Reliability Fuses - Series: 390-MIL - 390003
Fuses & Overcurrent Protection - Fuses - Military High Reliability Fuses - Series: 390-MIL - 390004
Fuses & Overcurrent Protection - Fuses - Military High Reliability Fuses - Series: 390-MIL - 390005
Fuses & Overcurrent Protection - Fuses - Military High Reliability Fuses - Series: 390-MIL - 390007
Fuses & Overcurrent Protection - Fuses - Military High Reliability Fuses - Series: 390-MIL - 390008
Fuses & Overcurrent Protection - Fuses - Military High Reliability Fuses - Series: 390-MIL - 39001.2
Fuses & Overcurrent Protection - Fuses - Military High Reliability Fuses - Series: 390-MIL - 39001.5
Fuses & Overcurrent Protection - Fuses - Military High Reliability Fuses - Series: 390-MIL - 39001.6
Fuses & Overcurrent Protection - Fuses - Military High Reliability Fuses - Series: 390-MIL - 390010
Fuses & Overcurrent Protection - Fuses - Military High Reliability Fuses - Series: 390-MIL - 390015
Fuses & Overcurrent Protection - Fuses - Military High Reliability Fuses - Series: 390-MIL - 39002.5
Fuses & Overcurrent Protection - Fuses - Military High Reliability Fuses - Series: 390-MIL - 39002.8
Fuses & Overcurrent Protection - Fuses - Military High Reliability Fuses - Series: 390-MIL - 390020
Fuses & Overcurrent Protection - Fuses - Military High Reliability Fuses - Series: 390-MIL - 390025
Fuses & Overcurrent Protection - Fuses - Military High Reliability Fuses - Series: 390-MIL - 39003.2
Fuses & Overcurrent Protection - Fuses - Military High Reliability Fuses - Series: 390-MIL - 3901.25
Fuses & Overcurrent Protection - Fuses - Military High Reliability Fuses - Series: 390-MIL - 3906.25
Fuses & Overcurrent Protection - Fuses - Military High Reliability Fuses - Series: 393 - 393.010
Fuses & Overcurrent Protection - Fuses - Military High Reliability Fuses - Series: 393 - 393.031
Fuses & Overcurrent Protection - Fuses - Military High Reliability Fuses - Series: 393 - 393.040
Fuses & Overcurrent Protection - Fuses - Military High Reliability Fuses - Series: 393 - 393.062
Fuses & Overcurrent Protection - Fuses - Military High Reliability Fuses - Series: 393 - 393.100
Fuses & Overcurrent Protection - Fuses - Military High Reliability Fuses - Series: 393 - 393.125
Fuses & Overcurrent Protection - Fuses - Military High Reliability Fuses - Series: 393 - 393.150
Fuses & Overcurrent Protection - Fuses - Military High Reliability Fuses - Series: 393 - 393.175
Fuses & Overcurrent Protection - Fuses - Military High Reliability Fuses - Series: 393 - 393.187
Fuses & Overcurrent Protection - Fuses - Military High Reliability Fuses - Series: 393 - 393.200
Fuses & Overcurrent Protection - Fuses - Military High Reliability Fuses - Series: 393 - 393.250
Fuses & Overcurrent Protection - Fuses - Military High Reliability Fuses - Series: 393 - 393.300
Fuses & Overcurrent Protection - Fuses - Military High Reliability Fuses - Series: 393 - 393.375
Fuses & Overcurrent Protection - Fuses - Military High Reliability Fuses - Series: 393 - 393.400
Fuses & Overcurrent Protection - Fuses - Military High Reliability Fuses - Series: 393 - 393.500
Fuses & Overcurrent Protection - Fuses - Military High Reliability Fuses - Series: 393 - 393.600
Fuses & Overcurrent Protection - Fuses - Military High Reliability Fuses - Series: 393 - 393.700
Fuses & Overcurrent Protection - Fuses - Military High Reliability Fuses - Series: 393 - 393.750
Fuses & Overcurrent Protection - Fuses - Military High Reliability Fuses - Series: 393 - 393.800
Fuses & Overcurrent Protection - Fuses - Military High Reliability Fuses - Series: 393 - 393001
Fuses & Overcurrent Protection - Fuses - Military High Reliability Fuses - Series: 393 - 393002
Fuses & Overcurrent Protection - Fuses - Military High Reliability Fuses - Series: 393 - 393003
Fuses & Overcurrent Protection - Fuses - Military High Reliability Fuses - Series: 393 - 39301.5
Fuses & Overcurrent Protection - Fuses - Military High Reliability Fuses - Series: 393 - 39301.6
Fuses & Overcurrent Protection - Fuses - Military High Reliability Fuses - Series: 393 - 39301.8
Fuses & Overcurrent Protection - Fuses - Military High Reliability Fuses - Series: 393 - 39302.5
Fuses & Overcurrent Protection - Fuses - Military High Reliability Fuses - Series: 393 - 39302.8
Fuses & Overcurrent Protection - Fuses - Military High Reliability Fuses - Series: 393 - 39303.2
Fuses & Overcurrent Protection - Fuses - Military High Reliability Fuses - Series: 393 - 3931.25
Fuses & Overcurrent Protection - Fuses - Military High Reliability Fuses - Series: 393 - 3932.25
Lead free Reduced PCB space requirements Direct solderable or plug-in versions Internationally approved Low internal resistance Shocksafe casing Vibration resistance Halogen free
Lead-free and RoHS compliant For worldwide applications Reduced PCB space requirements Highly defined cut-off times Irreversible physical separation Low internal resistance Flame resistant encapsulated casing
Lead-free and RoHS compliant Surge proof for telecom applications Reduced PCB space requirements Direct solderable or plug-in versions Low internal resistance Shocksafe casing Vibration resistant Halogen free
Minimal Footprint Bolt Down Fuse
Reduced PCB space requirements Direct solderable or plug-in versions Internationally approved Low internal resistance Shocksafe casing Vibration resistant Halogen free CCCe for China import
TE5 Fuse, Time-Lag type, 250V rated, designed in accordance to IEC 60127-3. Reduced PCB space requirements Direct solderable or plug-in versions Internationally approved Low internal resistance Shock safe casing Vibration...
TE5 Fuse
The 382 Series are TR5, time- Lag type, 250V rated fuses, with enchanced breaking capacity designed in accordance to IEC 60127 - 3. Lead-free 100 A breaking capacity Reduced PCB...
The 383 series in its compact TR5® package provide an ideal alternative over glass cartridge fuses in electronic ballast application, especially where PCB board space is limited. The 383 series...
The 385 Series are TE5®, protector, time-Lag type, 125V rated fuses, that are designed in accordance to UL 248-14. Lead-free and RoHS compliant Surge proof for telecom applications Reduced PCB...
The 391 Series are TE5 short circuit protector, fast-acting type, 65V rated fauses. For short Circuit Protection of Sensitive Electronic Components and Assemblies. Lead-free and RoHS compliant Surge proof for...
The 399 Series are TE5®, time-Lag type, 65V ratedfuses. For Short Circuit Protection of Sensitive ElectronicComponents and Assemblies. Lead-free and RoHS compliant For worldwide applications Reduced PCB space requirements Highly...
The Sealed M10 ZCASE fuse is designed to mount directly to a standard forklift battery to provide short circuit protection to the highest current circuits powering electric vehicles. Its placement...
The Sealed M10 ZCASE® 80V 600A Bolt-Down Battery Terminal Fuse (3998600.ZXM10-S) mounts directly to a rubberized M10 female battery terminal, providing high-current short circuit protection. The direct-mounting design allows the...
This series has been obsoleted, please see the documents below for replacement information.

<< Prev Next >>