Littelfuse, Inc. TE5 Subminiature Fuses 39612000440

Description
Lead free Reduced PCB space requirements Direct solderable or plug-in versions Internationally approved Low internal resistance Shocksafe casing Vibration resistance Halogen free
Request a Quote Datasheet
Description
Lead free Reduced PCB space requirements Direct solderable or plug-in versions Internationally approved Low internal resistance Shocksafe casing Vibration resistance Halogen free
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TE5 Subminiature Fuses - 39612000440 - Littelfuse, Inc.
Rosemont, IL, United States
TE5 Subminiature Fuses
39612000440
TE5 Subminiature Fuses 39612000440
Lead free Reduced PCB space requirements Direct solderable or plug-in versions Internationally approved Low internal resistance Shocksafe casing Vibration resistance Halogen free

Lead free Reduced PCB space requirements Direct solderable or plug-in versions Internationally approved Low internal resistance Shocksafe casing Vibration resistance Halogen free

Datasheet
Fuses - WK4457BK-ND - DigiKey
Thief River Falls, MN, United States
2A 125V AC DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Radial, Box

2A 125V AC DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Radial, Box

Buy Now Datasheet
Circuit Protection - Fuses - 1334763-39612000440 - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - Fuses
1334763-39612000440
Circuit Protection - Fuses 1334763-39612000440
Manufacturer: Littelfuse Inc. Win Source Part Number: 1334763-39612000440 Category: Circuit Protection>Fuses Packaging: Bulk Fuse Type: Board Mount (Cartridge Style Excluded) Voltage Rating - AC: 125 V Response Time: Slow Blow Breaking Capacity @ Rated Voltage: 100A Melting I2t: 11.9 Size / Dimension: 0.335" L x 0.157" W x 0.315" H (8.50mm x 4.00mm x 8.00mm) DC Cold Resistance: 0.0398 Ohms Standard Package: 1,400 Mounting: Through Hole Temperature Range - Operating: -40°C ~ 85°C Case / Package: Radial, Box ECCN: EAR99 Fake Threat In the Open Market: 80 MSL Level: Not Applicable Current Rating (Amps): 2 A HTSUS: 8536.10.0040 Other Part Number: -1024-39612000440,39 61200044,WK4457BK,19 396-057-K Approval Agency: cUL, PSE/JET, UL RoHS Status: ROHS3 Compliant

Manufacturer: Littelfuse Inc.
Win Source Part Number: 1334763-39612000440
Category: Circuit Protection>Fuses
Packaging: Bulk
Fuse Type: Board Mount (Cartridge Style Excluded)
Voltage Rating - AC: 125 V
Response Time: Slow Blow
Breaking Capacity @ Rated Voltage: 100A
Melting I2t: 11.9
Size / Dimension: 0.335" L x 0.157" W x 0.315" H (8.50mm x 4.00mm x 8.00mm)
DC Cold Resistance: 0.0398 Ohms
Standard Package: 1,400
Mounting: Through Hole
Temperature Range - Operating: -40°C ~ 85°C
Case / Package: Radial, Box
ECCN: EAR99
Fake Threat In the Open Market: 80
MSL Level: Not Applicable
Current Rating (Amps): 2 A
HTSUS: 8536.10.0040
Other Part Number: -1024-39612000440,3961200044,WK4457BK,19396-057-K
Approval Agency: cUL, PSE/JET, UL
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Singapore, Singapore
Through-Hole 2A 100A Circuit Protection Fuse
139-39612000440
Through-Hole 2A 100A Circuit Protection Fuse 139-39612000440
2A Time Delay Fuse, 125VAC, 100A IR, Radial, Through Hole Product overview: 39612000440 from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 2A, 100A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Through-Hole, 2A, 100A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-39612000440 can be used for catalog matching and distributor lookup.

2A Time Delay Fuse, 125VAC, 100A IR, Radial, Through Hole Product overview: 39612000440 from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 2A, 100A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Through-Hole, 2A, 100A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-39612000440 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - Fuses 39612000440
FUSE BOARD MNT 2A 125VAC RADIAL

FUSE BOARD MNT 2A 125VAC RADIAL

Supplier's Site
Fuse, Pcb, 2A, 125V, Time Delay; Fuse Current Littelfuse - 67K2232 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Pcb, 2A, 125V, Time Delay; Fuse Current Littelfuse
67K2232
Fuse, Pcb, 2A, 125V, Time Delay; Fuse Current Littelfuse 67K2232
FUSE, PCB, 2A, 125V, TIME DELAY; Fuse Current:2A; Voltage Rating VAC:125V; Product Range:TE5 396 Series; Voltage Rating VDC:-; Blow Characteristic:Time Delay; Fuse Case Style:Radial Leaded; Breaking Capacity Current AC:100A RoHS Compliant: NA

FUSE, PCB, 2A, 125V, TIME DELAY; Fuse Current:2A; Voltage Rating VAC:125V; Product Range:TE5 396 Series; Voltage Rating VDC:-; Blow Characteristic:Time Delay; Fuse Case Style:Radial Leaded; Breaking Capacity Current AC:100A RoHS Compliant: NA

Supplier's Site Datasheet
Fuse, Radial, Time Delay, 2A; Fuse Current Littelfuse - 38AC3128 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Radial, Time Delay, 2A; Fuse Current Littelfuse
38AC3128
Fuse, Radial, Time Delay, 2A; Fuse Current Littelfuse 38AC3128
FUSE, RADIAL, TIME DELAY, 2A; Fuse Current:2A; Voltage Rating VAC:125V; Product Range:TE5 396 Series; Voltage Rating V DC:-; Blow Characteristic:Time Delay; Fuse Case Style:Radial Leaded; Breaking Capacity Current AC:100A; Breaking RoHS Compliant: Yes

FUSE, RADIAL, TIME DELAY, 2A; Fuse Current:2A; Voltage Rating VAC:125V; Product Range:TE5 396 Series; Voltage Rating V DC:-; Blow Characteristic:Time Delay; Fuse Case Style:Radial Leaded; Breaking Capacity Current AC:100A; Breaking RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Littelfuse, Inc. DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Fuses Fuses Fuses Fuses Fuses Fuses Fuses
Product Number 39612000440 WK4457BK-ND 1334763-39612000440 139-39612000440 39612000440 67K2232 38AC3128
Product Name TE5 Subminiature Fuses Fuses Circuit Protection - Fuses Through-Hole 2A 100A Circuit Protection Fuse Circuit Protection - Fuses Fuse, Pcb, 2A, 125V, Time Delay; Fuse Current Littelfuse Fuse, Radial, Time Delay, 2A; Fuse Current Littelfuse
Fuse Type Miniature; Subminiature
Approvals / Standards RoHS; UL UL RoHS RoHS
Features Time Lag Time Lag Time Lag
Rated Voltage 125 volts 125 volts 125 volts 125 volts 125 volts 125 volts
Unlock Full Specs
to access all available technical data

Similar Products

SMD 0.25A 32V Circuit Protection Fuse - 139-TF16SN0.25TTD - ERSAELECTRONICS PTE. LTD.
Specs
Mounting Surface Mount
Approvals / Standards RoHS
View Details
2 suppliers
Fuse - 282-454 - WAGO
Specs
Rated Voltage 500 volts
Rated Current 10 amps
View Details
2 suppliers
Fuses - 486-0001.1012.TRCT-ND - DigiKey
Specs
Fuse Type Miniature
Mounting Through Hole
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Fast Acting Over-molded Fuse - SKY87604-12 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.2500 amps
View Details
4 suppliers