Littelfuse, Inc. TE5 Subminiature Fuses 39213150000

Description
TE5 Fuse, Time-Lag type, 250V rated, designed in accordance to IEC 60127-3. Reduced PCB space requirements Direct solderable or plug-in versions Internationally approved Low internal resistance Shock safe casing Vibration resistant Halogen free Lead-free and RoHS compliant Red phosphorus-free
Request a Quote Datasheet
Description
TE5 Fuse, Time-Lag type, 250V rated, designed in accordance to IEC 60127-3. Reduced PCB space requirements Direct solderable or plug-in versions Internationally approved Low internal resistance Shock safe casing Vibration resistant Halogen free Lead-free and RoHS compliant Red phosphorus-free
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TE5 Subminiature Fuses - 39213150000 - Littelfuse, Inc.
Rosemont, IL, United States
TE5 Subminiature Fuses
39213150000
TE5 Subminiature Fuses 39213150000
TE5 Fuse, Time-Lag type, 250V rated, designed in accordance to IEC 60127-3. Reduced PCB space requirements Direct solderable or plug-in versions Internationally approved Low internal resistance Shock safe casing Vibration resistant Halogen free Lead-free and RoHS compliant Red phosphorus-free

TE5 Fuse, Time-Lag type, 250V rated, designed in accordance to IEC 60127-3. Reduced PCB space requirements Direct solderable or plug-in versions Internationally approved Low internal resistance Shock safe casing Vibration resistant Halogen free Lead-free and RoHS compliant Red phosphorus-free

Datasheet
Singapore, Singapore
3.15A 250V Circuit Protection Fuse
139-39213150000
3.15A 250V Circuit Protection Fuse 139-39213150000
Time Delay Fuse 3.15A 250V Radial Ammo Pack Product overview: 39213150000 from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.15A, 250V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 3.15A, 250V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-39213150000 can be used for catalog matching and distributor lookup.

Time Delay Fuse 3.15A 250V Radial Ammo Pack Product overview: 39213150000 from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.15A, 250V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 3.15A, 250V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-39213150000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fuses - F5504CT-ND - DigiKey
Thief River Falls, MN, United States
3.15A 250V AC DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Radial, Box

3.15A 250V AC DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Radial, Box

Buy Now Datasheet
Fuses - F5504TB-ND - DigiKey
Thief River Falls, MN, United States
3.15A 250V AC DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Radial, Box

3.15A 250V AC DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Radial, Box

Buy Now Datasheet
Fuse, Pcb, 3.15A, 250V, Time Delay; Fuse Current Littelfuse - 67K2152 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Pcb, 3.15A, 250V, Time Delay; Fuse Current Littelfuse
67K2152
Fuse, Pcb, 3.15A, 250V, Time Delay; Fuse Current Littelfuse 67K2152
FUSE, PCB, 3.15A, 250V, TIME DELAY; Fuse Current:3.15A; Voltage Rating VAC:250V; Product Range:TE5 392 Series; Voltage Rating VDC:-; Blow Characteristic:Time Delay; Fuse Case Style:Radial Leaded; Breaking Capacity Current AC:32A RoHS Compliant: Yes

FUSE, PCB, 3.15A, 250V, TIME DELAY; Fuse Current:3.15A; Voltage Rating VAC:250V; Product Range:TE5 392 Series; Voltage Rating VDC:-; Blow Characteristic:Time Delay; Fuse Case Style:Radial Leaded; Breaking Capacity Current AC:32A RoHS Compliant: Yes

Supplier's Site
Circuit Protection - Fuses 39213150000
FUSE BRD MNT 3.15A 250VAC RADIAL

FUSE BRD MNT 3.15A 250VAC RADIAL

Supplier's Site

Technical Specifications

  Littelfuse, Inc. ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Fuses Fuses Fuses Fuses Fuses
Product Number 39213150000 139-39213150000 F5504CT-ND 67K2152 39213150000
Product Name TE5 Subminiature Fuses 3.15A 250V Circuit Protection Fuse Fuses Fuse, Pcb, 3.15A, 250V, Time Delay; Fuse Current Littelfuse Circuit Protection - Fuses
Fuse Type Miniature; Subminiature
Approvals / Standards RoHS; VDE RoHS UL; VDE; SEMKO RoHS
Features Time Lag Time Lag
Rated Voltage 250 volts 250 volts 250 volts 250 volts
Unlock Full Specs
to access all available technical data