Lead free Reduced PCB space requirements Direct solderable or plug-in versions Internationally approved Low internal resistance Shocksafe casing Vibration resistance Halogen free
Electric Fuse, Time Lag Blow, 2.5A, 125VAC, 100A (IR), Through Hole, TE5, HALOGEN FREE AND ROHS COMPLIANT Product overview: 39612500000 from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 2.5A, 100A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Through-Hole, 2.5A, 100A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-39612500000 can be used for catalog matching and distributor lookup.
2.5A 125V AC DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Radial, Box
2.5A 125V AC DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Radial, Box
FUSE, PCB, 2.5A, 125V, TIME DELAY; Fuse Current:2.5A; Voltage Rating VAC:125VAC; Product Range:TE5 Series; Voltage Rating VDC:-; Blow Characteristic:Time Delay; Fuse Case Style:Radial Leaded; Breaking Capacity Current AC:100A RoHS Compliant: Yes
FUSE, ANTISURGE, TE5, 2.5A; Fuse Current:2.5A; Voltage Rating VAC:125VAC; Product Range:TE5 Series; Voltage Rating V DC:-; Blow Characteristic:Time Delay; Fuse Case Style:Radial Leaded; Breaking Capacity Current AC:100A; Breaking RoHS Compliant: Yes
FUSE BOARD MNT 2.5A 125VAC RAD
| Littelfuse, Inc. | ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses | Fuses |
| Product Number | 39612500000 | 139-39612500000 | WK6296TB-ND | 15P8388 | 39612500000 |
| Product Name | TE5 Subminiature Fuses | Through-Hole 2.5A 100A Circuit Protection Fuse | Fuses | Fuse, Pcb, 2.5A, 125V, Time Delay; Fuse Current Littelfuse | Circuit Protection - Fuses |
| Fuse Type | Miniature; Subminiature | ||||
| Approvals / Standards | RoHS; UL | RoHS | UL | RoHS | |
| Features | Time Lag | Time Lag | |||
| Rated Voltage | 125 volts | 125 volts | 125 volts | 125 volts |